Teledyne LeCroy Serial Data Analyzer SDA 825Zi-B

Description
The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye diagram solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing. Key Features Up to 30 GHz bandwidth and 80 GS/s sample rate The most advanced oscilloscope user interface The industry’s only true hardware 14.1 Gb/s serial trigger Low Jitter Measurement Floor and exceptional timebase stability Comprehensive set of serial data analysis, debug, validation and compliance tools Integrated 50 ω and 1 Mω inputs for true connection and probing flexibility Integrated standard and custom measurements and math functions for unrivaled analysis capability Multi-lane serial data eye, jitter and crosstalk analysis Real-time de-embedding, emulation, and equalization
Description
The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye diagram solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing. Key Features Up to 30 GHz bandwidth and 80 GS/s sample rate The most advanced oscilloscope user interface The industry’s only true hardware 14.1 Gb/s serial trigger Low Jitter Measurement Floor and exceptional timebase stability Comprehensive set of serial data analysis, debug, validation and compliance tools Integrated 50 ω and 1 Mω inputs for true connection and probing flexibility Integrated standard and custom measurements and math functions for unrivaled analysis capability Multi-lane serial data eye, jitter and crosstalk analysis Real-time de-embedding, emulation, and equalization
Datasheet
Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy SDA 825Zi-B Serial Data Analyzer is designed for high-speed serial data analysis and compliance testing. It features both 50 Ω and 1 MΩ inputs, allowing for versatile probe support. The device offers comprehensive serial triggering and decoding capabilities, making it suitable for a wide range of protocols including SPI, UART, CAN, and USB. It supports mixed signal acquisition and provides advanced tools for eye diagram, jitter, and noise analysis. The analyzer also enables end-to-end link signal integrity analysis, with the ability to import S-parameter files and de-embed fixtures. Its automation features simplify compliance testing, making it a valuable tool for engineers working on high-speed data communication projects.

Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy SDA 825Zi-B Serial Data Analyzer is designed for high-speed serial data analysis and compliance testing. It features both 50 Ω and 1 MΩ inputs, allowing for versatile probe support. The device offers comprehensive serial triggering and decoding capabilities, making it suitable for a wide range of protocols including SPI, UART, CAN, and USB. It supports mixed signal acquisition and provides advanced tools for eye diagram, jitter, and noise analysis. The analyzer also enables end-to-end link signal integrity analysis, with the ability to import S-parameter files and de-embed fixtures. Its automation features simplify compliance testing, making it a valuable tool for engineers working on high-speed data communication projects.

Suppliers

Company
Product
Description
Supplier Links
Serial Data Analyzer - SDA 825Zi-B - Teledyne LeCroy
Chestnut Ridge, NY, USA
Serial Data Analyzer
SDA 825Zi-B
Serial Data Analyzer SDA 825Zi-B
The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye diagram solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing. Key Features Up to 30 GHz bandwidth and 80 GS/s sample rate The most advanced oscilloscope user interface The industry’s only true hardware 14.1 Gb/s serial trigger Low Jitter Measurement Floor and exceptional timebase stability Comprehensive set of serial data analysis, debug, validation and compliance tools Integrated 50 ω and 1 Mω inputs for true connection and probing flexibility Integrated standard and custom measurements and math functions for unrivaled analysis capability Multi-lane serial data eye, jitter and crosstalk analysis Real-time de-embedding, emulation, and equalization

The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye diagram solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing.

Key Features

  • Up to 30 GHz bandwidth and 80 GS/s sample rate
  • The most advanced oscilloscope user interface
  • The industry’s only true hardware 14.1 Gb/s serial trigger
  • Low Jitter Measurement Floor and exceptional timebase stability
  • Comprehensive set of serial data analysis, debug, validation and compliance tools
  • Integrated 50 Ω and 1 MΩ inputs for true connection and probing flexibility
  • Integrated standard and custom measurements and math functions for unrivaled analysis capability
  • Multi-lane serial data eye, jitter and crosstalk analysis
  • Real-time de-embedding, emulation, and equalization
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number SDA 825Zi-B
Product Name Serial Data Analyzer
Bandwidth 25000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 11.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7512257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Handheld
View Details