The SD24D40-06 is a dual-output, zero-crossing solid-state relay rated for 40A at 12-280 Vac, with Faston terminals and a common control connector. It features optical isolation, a zero-cross window of ±12 Vac, and a maximum surge current of 350A. The relay has a 3300 Vrms input-to-output isolation rating and a junction-to-case thermal resistance of 1.1 °C/W. It is UL recognized with File Number E128555 and measures 1.75 x 1.06 x 0.9 inches (44.5 x 27 x 22.4 mm) with a weight of 3.88 oz (110 g).
Solid State Relays - Industrial Mount 40A 12-280VAC Zero Cross Faston
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SD24D40-06 |
| Product Name | Solid State Relays - Industrial Mount |
| Input Current (Control Signal) Range | 0.0030 amps |