TE Connectivity Solid State Relays 1-2345984-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid state relay with a panel-mount plastic housing rated for 48-480 Vac output, supporting load currents from 10 to 75 A rms and featuring SCR or TRIAC outputs with zero or random voltage turn-on. The part number 1-2345984-4 corresponds to the SSR3S-480D40 model, which has a 4-32 VDC input, SCR output, zero voltage turn-on, and a 40 A rms load rating. The device provides 4000 V rms optical isolation, has an operating temperature range of -30°C to +80°C, and includes a safety cover for IP20 protection. It is epoxy-filled with external MOVs for transient protection and has a junction-to-case thermal resistance of 0.6-0.9°C/W. Approvals include UL E29244 and CE/UK CA N84_00003.

Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid state relay with a panel-mount plastic housing rated for 48-480 Vac output, supporting load currents from 10 to 75 A rms and featuring SCR or TRIAC outputs with zero or random voltage turn-on. The part number 1-2345984-4 corresponds to the SSR3S-480D40 model, which has a 4-32 VDC input, SCR output, zero voltage turn-on, and a 40 A rms load rating. The device provides 4000 V rms optical isolation, has an operating temperature range of -30°C to +80°C, and includes a safety cover for IP20 protection. It is epoxy-filled with external MOVs for transient protection and has a junction-to-case thermal resistance of 0.6-0.9°C/W. Approvals include UL E29244 and CE/UK CA N84_00003.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-2345984-4 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-2345984-4
Solid State Relays 1-2345984-4
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 481 G  [16.9 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 73.5 MM  [2.89 INCH ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : 3-Phase Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity - 34AK8755 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
34AK8755
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity 34AK8755
SOLID STATE RELAY, 40A, 48-480VAC, PANEL ROHS COMPLIANT: YES

SOLID STATE RELAY, 40A, 48-480VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays
Product Number 1-2345984-4 34AK8755
Product Name Solid State Relays Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data