Teledyne Relays Signal Relays, Up to 2 Amps - S114D-12 S114D-12

Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007329-S114D-12 Termination: SMD/SMT Contact Material: Gold, Metal Coil Resistance: 390 Ω Coil Current: 30.77 mA Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G5V-2-H-DC12; HX2-12V; 1617146-4; TQ2-L2-9V; G5AK-237P-DC9; TN2-L2-9VS114D12; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: DPDT Coil Voltage (DC): 12 V Power Consumption: 450 mW
Request a Quote
Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007329-S114D-12 Termination: SMD/SMT Contact Material: Gold, Metal Coil Resistance: 390 Ω Coil Current: 30.77 mA Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G5V-2-H-DC12; HX2-12V; 1617146-4; TQ2-L2-9V; G5AK-237P-DC9; TN2-L2-9VS114D12; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: DPDT Coil Voltage (DC): 12 V Power Consumption: 450 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - S114D-12 - 1007329-S114D-12 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - S114D-12
1007329-S114D-12
Signal Relays, Up to 2 Amps - S114D-12 1007329-S114D-12
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007329-S114D-12 Termination: SMD/SMT Contact Material: Gold, Metal Coil Resistance: 390 Ω Coil Current: 30.77 mA Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G5V-2-H-DC12; HX2-12V; 1617146-4; TQ2-L2-9V; G5AK-237P-DC9; TN2-L2-9VS114D12; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: DPDT Coil Voltage (DC): 12 V Power Consumption: 450 mW

Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007329-S114D-12
Termination: SMD/SMT
Contact Material: Gold, Metal
Coil Resistance: 390 Ω
Coil Current: 30.77 mA
Number of Pins: 8
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): G5V-2-H-DC12; HX2-12V; 1617146-4; TQ2-L2-9V; G5AK-237P-DC9; TN2-L2-9VS114D12;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: DPDT
Coil Voltage (DC): 12 V
Power Consumption: 450 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1007329-S114D-12
Product Name Signal Relays, Up to 2 Amps - S114D-12
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 2042-3819 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details