Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
TELEDYNE ANALYTICAL INSTRUMENTS
RF300YZ-5 -- RELAY 5VDC 50OHM 1A DPDT (9.4X9.4X6.99)MM TELEDYNE
Teledyne Analytical Instruments
Relay 5Vdc 50Ohm 1A Dpdt (9.4X9.4X6.99)Mm Teledyne
RF300YZ-5
Description
RELAY 5VDC 50OHM 1A DPDT (9.4X9.4X6.99)MM
Newark, An Avnet Company
Done
Description
RELAY 5VDC 50OHM 1A DPDT (9.4X9.4X6.99)MM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Relay 5Vdc 50Ohm 1A Dpdt (9.4X9.4X6.99)Mm Teledyne
09AK7233
Relay 5Vdc 50Ohm 1A Dpdt (9.4X9.4X6.99)Mm Teledyne
09AK7233
RELAY 5VDC 50OHM 1A DPDT (9.4X9.4X6.99)MM
RELAY 5VDC 50OHM 1A DPDT (9.4X9.4X6.99)MM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
09AK7233
Product Name
Relay 5Vdc 50Ohm 1A Dpdt (9.4X9.4X6.99)Mm Teledyne
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZB2601 | Relay, 230 V AC
View Details
Midwest Motion Products, Inc.
Relays
MMP-RLY-MT-8A
Specs
Relay Type
Automotive; High Voltage Relay
Operating Temp
14 to 140 F (-10 to 60 C)
View Details
WAGO
Relay module - Timer relay module
286-640/004-000
Specs
Mounting
Pluggable module for receptacle terminal blocks
View Details
FCL Components America
Power Relays
FTR-F2
Specs
Relay Type
High Voltage Relay
Mounting
TH
View Details