Teledyne Relays Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 10-50uA;Ctrl-V 5DC;Vol-Rtg 50mV;RF103 Series RF103-5

Description
Relay, 0.100 Ohms Contact Resistance, 0.4 pF Capacitance, 0.75 in. Lead Length High repeatability Broader bandwidth Metal enclosure for EMI shielding Ground pin option to improve case grounding High isolation between control and signal paths Highly resistant to ESD The ultraminiature relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
Description
Relay, 0.100 Ohms Contact Resistance, 0.4 pF Capacitance, 0.75 in. Lead Length High repeatability Broader bandwidth Metal enclosure for EMI shielding Ground pin option to improve case grounding High isolation between control and signal paths Highly resistant to ESD The ultraminiature relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 10-50uA;Ctrl-V 5DC;Vol-Rtg 50mV;RF103 Series - 70020703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 10-50uA;Ctrl-V 5DC;Vol-Rtg 50mV;RF103 Series
70020703
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 10-50uA;Ctrl-V 5DC;Vol-Rtg 50mV;RF103 Series 70020703
Relay, 0.100 Ohms Contact Resistance, 0.4 pF Capacitance, 0.75 in. Lead Length High repeatability Broader bandwidth Metal enclosure for EMI shielding Ground pin option to improve case grounding High isolation between control and signal paths Highly resistant to ESD The ultraminiature relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

Relay, 0.100 Ohms Contact Resistance, 0.4 pF Capacitance, 0.75 in. Lead Length

  • High repeatability
  • Broader bandwidth
  • Metal enclosure for EMI shielding
  • Ground pin option to improve case grounding
  • High isolation between control and signal paths
  • Highly resistant to ESD
    The ultraminiature relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70020703
Product Name Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 10-50uA;Ctrl-V 5DC;Vol-Rtg 50mV;RF103 Series
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -67 F (-55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 11.91 - Light Dependent Relay - 119182300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA12.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details