Teledyne LeCroy CBUS Compliance Module Quantumdata™ 980 MHL

Description
The Teledyne LeCroy quantum data 980 MHL CBUS Compliance module provides complete test coverage of the CBUS Link Layer tests, RCP tests and Common tests in the MHL CTS. The module supports the CBUS compliance test for source, sink and dongle devices. The 980 MHL CBUS Compliance Test module can be equipped in either of the 980 Advanced Test Platforms: The 980B – 5-slot, 15 inch touch display The 980R – 5-slot, rack-mountable, 7 inch touch display with a low profile The quantum data MHL CBUS Compliance solution enables you to conduct compliance tests on your MHL devices in accordance with the MHL Compliance Test Specifications (CTS) 1.2 and CTS 2.0. The 980’s suite of compliance test applications are an ideal solution for pre-testing MHL devices as they enable you to get your source, sink or dongle product to market more quickly and to reduce the expense of re-testing at the Authorized Testing Centers (ATCs). The 980 MHL CBUS Compliance module’s tests can be controlled either through the PC-based 980 GUI Manager or through the embedded 980 GUI Manager running on the 980 platform itself. The 980/980B built-in color touch screen provides a graphical user interface (GUI) to control the module and run the compliance tests.
Datasheet
Description
The Teledyne LeCroy quantum data 980 MHL CBUS Compliance module provides complete test coverage of the CBUS Link Layer tests, RCP tests and Common tests in the MHL CTS. The module supports the CBUS compliance test for source, sink and dongle devices. The 980 MHL CBUS Compliance Test module can be equipped in either of the 980 Advanced Test Platforms: The 980B – 5-slot, 15 inch touch display The 980R – 5-slot, rack-mountable, 7 inch touch display with a low profile The quantum data MHL CBUS Compliance solution enables you to conduct compliance tests on your MHL devices in accordance with the MHL Compliance Test Specifications (CTS) 1.2 and CTS 2.0. The 980’s suite of compliance test applications are an ideal solution for pre-testing MHL devices as they enable you to get your source, sink or dongle product to market more quickly and to reduce the expense of re-testing at the Authorized Testing Centers (ATCs). The 980 MHL CBUS Compliance module’s tests can be controlled either through the PC-based 980 GUI Manager or through the embedded 980 GUI Manager running on the 980 platform itself. The 980/980B built-in color touch screen provides a graphical user interface (GUI) to control the module and run the compliance tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBUS Compliance Module - Quantumdata™ 980 MHL - Teledyne LeCroy
Chestnut Ridge, NY, USA
CBUS Compliance Module
Quantumdata™ 980 MHL
CBUS Compliance Module Quantumdata™ 980 MHL
The Teledyne LeCroy quantum data 980 MHL CBUS Compliance module provides complete test coverage of the CBUS Link Layer tests, RCP tests and Common tests in the MHL CTS. The module supports the CBUS compliance test for source, sink and dongle devices. The 980 MHL CBUS Compliance Test module can be equipped in either of the 980 Advanced Test Platforms: The 980B – 5-slot, 15 inch touch display The 980R – 5-slot, rack-mountable, 7 inch touch display with a low profile The quantum data MHL CBUS Compliance solution enables you to conduct compliance tests on your MHL devices in accordance with the MHL Compliance Test Specifications (CTS) 1.2 and CTS 2.0. The 980’s suite of compliance test applications are an ideal solution for pre-testing MHL devices as they enable you to get your source, sink or dongle product to market more quickly and to reduce the expense of re-testing at the Authorized Testing Centers (ATCs). The 980 MHL CBUS Compliance module’s tests can be controlled either through the PC-based 980 GUI Manager or through the embedded 980 GUI Manager running on the 980 platform itself. The 980/980B built-in color touch screen provides a graphical user interface (GUI) to control the module and run the compliance tests.

The Teledyne LeCroy quantum data 980 MHL CBUS Compliance module provides complete test coverage of the CBUS Link Layer tests, RCP tests and Common tests in the MHL CTS. The module supports the CBUS compliance test for source, sink and dongle devices. The 980 MHL CBUS Compliance Test module can be equipped in either of the 980 Advanced Test Platforms:

  • The 980B – 5-slot, 15 inch touch display
  • The 980R – 5-slot, rack-mountable, 7 inch touch display with a low profile

The quantum data MHL CBUS Compliance solution enables you to conduct compliance tests on your MHL devices in accordance with the MHL Compliance Test Specifications (CTS) 1.2 and CTS 2.0. The 980’s suite of compliance test applications are an ideal solution for pre-testing MHL devices as they enable you to get your source, sink or dongle product to market more quickly and to reduce the expense of re-testing at the Authorized Testing Centers (ATCs).

The 980 MHL CBUS Compliance module’s tests can be controlled either through the PC-based 980 GUI Manager or through the embedded 980 GUI Manager running on the 980 platform itself. The 980/980B built-in color touch screen provides a graphical user interface (GUI) to control the module and run the compliance tests.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 980 MHL
Product Name CBUS Compliance Module
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 309695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
6-Port Mesh Network Emulator, 600 - 6000 MHz, 0-95 dB, 2U, N-type - ZTMN-0695B-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Telecom Unit - 3261A - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Equipment Type Network / LAN Analyzer
Network Protocol ISDN; ADSL, HDSL, POTS
Number of Ports 8
View Details