Teledyne LeCroy Video Generator / Protocol Analyzer for HDMI & HDBaseT Testing Quantumdata™ 780D

Description
The 780D is equipped with multiple interface types including HDMI, HDBaseT, and component analog. Testing digital interfaces is supported by both an output port and an input port to allow testing of digital video sources, displays, audio devices and distribution devices. Testing hybrid converter devices supporting HDMI, HDBaseT distribution networks is a key application of the 780D as well. HDMI Tx and Rx ports. The 780D can emulate an HDMI source or and HDMI sink operating up to pixel rates of 600 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:4:4 pixel encoding. The HDMI interfaces also support HDCP authentication testing with both HDCP 1.4 and 2.2/2.3 versions. HDBaseT Tx and Rx ports. The 780D can emulate an HDBaseT source or sink operating up to pixel rates of 300 MHz. The HDBaseT interfaces or invaluable for testing A/V distribution gear with HDBaseT and HDMI interfaces. Analog Component video. Send video patterns to test RGB and component YPbPr on computer and other video displays. Use a variety of test patterns and CEA and VESA timings. You can use the 780D as a pattern generator for calibrating your high definition TVs. The 780Ds are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats. Because the 780D instrument has both HDMI/HDBaseT output and HDMI/HDBaseT input ports, you can test your HDMI/HDBaseT cables and distribution networks with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780D can also be equipped with the optional Auxiliary Channel Analyzer (ACA) utility for monitoring the HDMI or HDBaseT DDC (HDCP and EDID) transactions and hot plug events. The ACA option enables you to monitor the DDC either while emulating an HDMI or HDBaseT source and/or sink or passively monitoring the HDMI DDC, hot plug events and CEC messages between an HDMI source and sink. The 780Ds’ portability makes them ideal for your bench and for use in the field. A color touch display makes the 780D easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.
Datasheet
Description
The 780D is equipped with multiple interface types including HDMI, HDBaseT, and component analog. Testing digital interfaces is supported by both an output port and an input port to allow testing of digital video sources, displays, audio devices and distribution devices. Testing hybrid converter devices supporting HDMI, HDBaseT distribution networks is a key application of the 780D as well. HDMI Tx and Rx ports. The 780D can emulate an HDMI source or and HDMI sink operating up to pixel rates of 600 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:4:4 pixel encoding. The HDMI interfaces also support HDCP authentication testing with both HDCP 1.4 and 2.2/2.3 versions. HDBaseT Tx and Rx ports. The 780D can emulate an HDBaseT source or sink operating up to pixel rates of 300 MHz. The HDBaseT interfaces or invaluable for testing A/V distribution gear with HDBaseT and HDMI interfaces. Analog Component video. Send video patterns to test RGB and component YPbPr on computer and other video displays. Use a variety of test patterns and CEA and VESA timings. You can use the 780D as a pattern generator for calibrating your high definition TVs. The 780Ds are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats. Because the 780D instrument has both HDMI/HDBaseT output and HDMI/HDBaseT input ports, you can test your HDMI/HDBaseT cables and distribution networks with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780D can also be equipped with the optional Auxiliary Channel Analyzer (ACA) utility for monitoring the HDMI or HDBaseT DDC (HDCP and EDID) transactions and hot plug events. The ACA option enables you to monitor the DDC either while emulating an HDMI or HDBaseT source and/or sink or passively monitoring the HDMI DDC, hot plug events and CEC messages between an HDMI source and sink. The 780Ds’ portability makes them ideal for your bench and for use in the field. A color touch display makes the 780D easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Generator / Protocol Analyzer for HDMI & HDBaseT Testing - Quantumdata™ 780D - Teledyne LeCroy
Chestnut Ridge, NY, USA
Video Generator / Protocol Analyzer for HDMI & HDBaseT Testing
Quantumdata™ 780D
Video Generator / Protocol Analyzer for HDMI & HDBaseT Testing Quantumdata™ 780D
The 780D is equipped with multiple interface types including HDMI, HDBaseT, and component analog. Testing digital interfaces is supported by both an output port and an input port to allow testing of digital video sources, displays, audio devices and distribution devices. Testing hybrid converter devices supporting HDMI, HDBaseT distribution networks is a key application of the 780D as well. HDMI Tx and Rx ports. The 780D can emulate an HDMI source or and HDMI sink operating up to pixel rates of 600 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:4:4 pixel encoding. The HDMI interfaces also support HDCP authentication testing with both HDCP 1.4 and 2.2/2.3 versions. HDBaseT Tx and Rx ports. The 780D can emulate an HDBaseT source or sink operating up to pixel rates of 300 MHz. The HDBaseT interfaces or invaluable for testing A/V distribution gear with HDBaseT and HDMI interfaces. Analog Component video. Send video patterns to test RGB and component YPbPr on computer and other video displays. Use a variety of test patterns and CEA and VESA timings. You can use the 780D as a pattern generator for calibrating your high definition TVs. The 780Ds are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats. Because the 780D instrument has both HDMI/HDBaseT output and HDMI/HDBaseT input ports, you can test your HDMI/HDBaseT cables and distribution networks with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780D can also be equipped with the optional Auxiliary Channel Analyzer (ACA) utility for monitoring the HDMI or HDBaseT DDC (HDCP and EDID) transactions and hot plug events. The ACA option enables you to monitor the DDC either while emulating an HDMI or HDBaseT source and/or sink or passively monitoring the HDMI DDC, hot plug events and CEC messages between an HDMI source and sink. The 780Ds’ portability makes them ideal for your bench and for use in the field. A color touch display makes the 780D easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.

The 780D is equipped with multiple interface types including HDMI, HDBaseT, and component analog. Testing digital interfaces is supported by both an output port and an input port to allow testing of digital video sources, displays, audio devices and distribution devices. Testing hybrid converter devices supporting HDMI, HDBaseT distribution networks is a key application of the 780D as well.

  • HDMI Tx and Rx ports. The 780D can emulate an HDMI source or and HDMI sink operating up to pixel rates of 600 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:4:4 pixel encoding. The HDMI interfaces also support HDCP authentication testing with both HDCP 1.4 and 2.2/2.3 versions.
  • HDBaseT Tx and Rx ports. The 780D can emulate an HDBaseT source or sink operating up to pixel rates of 300 MHz. The HDBaseT interfaces or invaluable for testing A/V distribution gear with HDBaseT and HDMI interfaces.
  • Analog Component video. Send video patterns to test RGB and component YPbPr on computer and other video displays. Use a variety of test patterns and CEA and VESA timings.

You can use the 780D as a pattern generator for calibrating your high definition TVs. The 780Ds are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats.

Because the 780D instrument has both HDMI/HDBaseT output and HDMI/HDBaseT input ports, you can test your HDMI/HDBaseT cables and distribution networks with splitters, extenders and switches even when already installed on site using the Frame Compare feature.

The 780D can also be equipped with the optional Auxiliary Channel Analyzer (ACA) utility for monitoring the HDMI or HDBaseT DDC (HDCP and EDID) transactions and hot plug events. The ACA option enables you to monitor the DDC either while emulating an HDMI or HDBaseT source and/or sink or passively monitoring the HDMI DDC, hot plug events and CEC messages between an HDMI source and sink.

The 780Ds’ portability makes them ideal for your bench and for use in the field. A color touch display makes the 780D easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 780D
Product Name Video Generator / Protocol Analyzer for HDMI & HDBaseT Testing
Equipment Type Protocol Analyzer; Video Generator
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 8-Port, 0.6 - 7.2 GHz, 95 dB, 2U, SMA - ZTMN-0895C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 8
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 1466832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tester
Port Type F-Connector
Standards and Certifications RoHS
View Details
T1 or E1 Real-Time SS7 Protocol Analyzer - XX120 - GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol E1; T1; SS7
View Details