Teledyne LeCroy Video Generator / Protocol Analyzer for HDMI Testing Quantumdata™ 780BH

Description
The Teledyne LeCroy quantum data 780BH is a battery-powered, portable test instrument that enables you to conduct quick, on-site verification testing and troubleshooting of your Ultra High Definition HDMI system and analog video displays. The 780BH builds on the 780A but adds a larger—7 inch—color touch display and features a real time status bar providing at-a-glance status for the HDMI Tx and HDMI Rx ports. The 780BH supports testing of HDMI devices up to 300MHz. The 780BH also supports testing of both HDCP 1.4 and 2.2/2.3 on HDMI sources, sinks and repeaters. The 780BH instrument is equipped with both a reference HDMI source and a reference HDMI sink interface allowing you to test audio, video and HDMI protocols—HDCP, EDID, CEC & infoframes—of any type of HDMI device: sources, repeaters and sinks. 780BH supports testing of HDMI 2.0 testing on 4K Ultra HD HDMI 2.0 devices with 4:2:0 pixel encoding on sources and sinks and HDMI 2.0 EDID emulation for testing HDMI 2.0 sources and distribution devices. The 780BH also supports testing of both HDCP 1.4 and 2.2/2.3 on HDMI sources, sinks and repeaters. The 780BH provides a variety of standard patterns and formats including deep color and HDMI 3D formats suitable for routine video pattern testing and calibration of HDMI high definition and ultra high definition displays and TVs. Because the 780BH instrument has both HDMI output and HDMI input ports, you can test your HDMI cables and systems with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780BH’s portability makes it ideal for your bench and for use in the field. A color touch display makes the 780BH instrument easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.
Datasheet
Description
The Teledyne LeCroy quantum data 780BH is a battery-powered, portable test instrument that enables you to conduct quick, on-site verification testing and troubleshooting of your Ultra High Definition HDMI system and analog video displays. The 780BH builds on the 780A but adds a larger—7 inch—color touch display and features a real time status bar providing at-a-glance status for the HDMI Tx and HDMI Rx ports. The 780BH supports testing of HDMI devices up to 300MHz. The 780BH also supports testing of both HDCP 1.4 and 2.2/2.3 on HDMI sources, sinks and repeaters. The 780BH instrument is equipped with both a reference HDMI source and a reference HDMI sink interface allowing you to test audio, video and HDMI protocols—HDCP, EDID, CEC & infoframes—of any type of HDMI device: sources, repeaters and sinks. 780BH supports testing of HDMI 2.0 testing on 4K Ultra HD HDMI 2.0 devices with 4:2:0 pixel encoding on sources and sinks and HDMI 2.0 EDID emulation for testing HDMI 2.0 sources and distribution devices. The 780BH also supports testing of both HDCP 1.4 and 2.2/2.3 on HDMI sources, sinks and repeaters. The 780BH provides a variety of standard patterns and formats including deep color and HDMI 3D formats suitable for routine video pattern testing and calibration of HDMI high definition and ultra high definition displays and TVs. Because the 780BH instrument has both HDMI output and HDMI input ports, you can test your HDMI cables and systems with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780BH’s portability makes it ideal for your bench and for use in the field. A color touch display makes the 780BH instrument easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Generator / Protocol Analyzer for HDMI Testing - Quantumdata™ 780BH - Teledyne LeCroy
Chestnut Ridge, NY, USA
Video Generator / Protocol Analyzer for HDMI Testing
Quantumdata™ 780BH
Video Generator / Protocol Analyzer for HDMI Testing Quantumdata™ 780BH
The Teledyne LeCroy quantum data 780BH is a battery-powered, portable test instrument that enables you to conduct quick, on-site verification testing and troubleshooting of your Ultra High Definition HDMI system and analog video displays. The 780BH builds on the 780A but adds a larger—7 inch—color touch display and features a real time status bar providing at-a-glance status for the HDMI Tx and HDMI Rx ports. The 780BH supports testing of HDMI devices up to 300MHz. The 780BH also supports testing of both HDCP 1.4 and 2.2/2.3 on HDMI sources, sinks and repeaters. The 780BH instrument is equipped with both a reference HDMI source and a reference HDMI sink interface allowing you to test audio, video and HDMI protocols—HDCP, EDID, CEC & infoframes—of any type of HDMI device: sources, repeaters and sinks. 780BH supports testing of HDMI 2.0 testing on 4K Ultra HD HDMI 2.0 devices with 4:2:0 pixel encoding on sources and sinks and HDMI 2.0 EDID emulation for testing HDMI 2.0 sources and distribution devices. The 780BH also supports testing of both HDCP 1.4 and 2.2/2.3 on HDMI sources, sinks and repeaters. The 780BH provides a variety of standard patterns and formats including deep color and HDMI 3D formats suitable for routine video pattern testing and calibration of HDMI high definition and ultra high definition displays and TVs. Because the 780BH instrument has both HDMI output and HDMI input ports, you can test your HDMI cables and systems with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780BH’s portability makes it ideal for your bench and for use in the field. A color touch display makes the 780BH instrument easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.

The Teledyne LeCroy quantum data 780BH is a battery-powered, portable test instrument that enables you to conduct quick, on-site verification testing and troubleshooting of your Ultra High Definition HDMI system and analog video displays. The 780BH builds on the 780A but adds a larger—7 inch—color touch display and features a real time status bar providing at-a-glance status for the HDMI Tx and HDMI Rx ports. The 780BH supports testing of HDMI devices up to 300MHz. The 780BH also supports testing of both HDCP 1.4 and 2.2/2.3 on HDMI sources, sinks and repeaters.

The 780BH instrument is equipped with both a reference HDMI source and a reference HDMI sink interface allowing you to test audio, video and HDMI protocols—HDCP, EDID, CEC & infoframes—of any type of HDMI device: sources, repeaters and sinks. 780BH supports testing of HDMI 2.0 testing on 4K Ultra HD HDMI 2.0 devices with 4:2:0 pixel encoding on sources and sinks and HDMI 2.0 EDID emulation for testing HDMI 2.0 sources and distribution devices. The 780BH also supports testing of both HDCP 1.4 and 2.2/2.3 on HDMI sources, sinks and repeaters.

The 780BH provides a variety of standard patterns and formats including deep color and HDMI 3D formats suitable for routine video pattern testing and calibration of HDMI high definition and ultra high definition displays and TVs.

Because the 780BH instrument has both HDMI output and HDMI input ports, you can test your HDMI cables and systems with splitters, extenders and switches even when already installed on site using the Frame Compare feature.

The 780BH’s portability makes it ideal for your bench and for use in the field. A color touch display makes the 780BH instrument easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 780BH
Product Name Video Generator / Protocol Analyzer for HDMI Testing
Equipment Type Protocol Analyzer; Video Generator
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 468571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Standards and Certifications RoHS
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Mesh Network Emulator, 12-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1295A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 12
Port Type USB
View Details
EIA RS-232 Interface Analyzer - M700 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Equipment Type Breakout Boxes
Network Protocol RS232
Number of Ports 2
View Details