Teledyne LeCroy Handheld Test Instrument for HDMI Quantumdata™ 780

Description
The Teledyne LeCroy 780 Handheld Test Instrument for HDMI® is a battery-powered, portable video and audio generators and HDMI analyzers that enable you to conduct quick, on-site verification testing and troubleshooting of your HDMI system and analog video displays. The 780 supports testing of HDMI 1.4b devices up to 165 MHz pixel rate and up to TMDS character rates of 225 MHz with deep color. The following is list of some of key the 780/780A standard features and benefits. Please refer to the 780 Data Sheet for a list of all 780 features and benefits. Battery powered / small form factor – The small size, battery power and operation through the embedded touch screen make the 780/780A convenient to use in all applications, in the field, on your test bench or in the R&D lab. HDMI Out (Tx) port – Supports the emulation a known-good HDMI source device up to 300 MHz to test HDMI sinks and downstream HDMI networks including HDMI 2.0 sinks with 4:2:0 pixel encoding. Extensive format and test pattern library – Enables you to test a variety of video test cases on a high end HDTV including deep color and 3D. Audio test tones and clips for uncompressed LPCM and compressed formats – Enables you to verify that an HDMI audio rendering device supports various audio formats including LPCM and Dolby and DTS compressed formats including Dolby TrueHD and DTS Master Audio. HDMI In (Rx) port – Supports the emulation a known-good HDMI sink device to test HDMI sources and upstream HDMI networks including HDMI 2.0 sinks with 4:2:0 pixel encoding. Installer tests Enable you to quickly diagnose HDMI interoperability problems through an automated and simplified interface. Run tests upstream toward the source, downstream toward the sink or test both upstream and downstream simultaneously with the “Link” test. The utility also enables you to test on both sides of a repeater. NEW! Report File Creation. Enables residential installers, proAV integrators and test engineers in R&D to produce a record of the tests they perform. Reports can be run on HDCP, Format Analyzer, Audio Analyzer, Cable tests, auxiliary channel analyzer tests for any interface type. The reports can be provided to customers, colleagues or to the contracting agent to verify and demonstrate project completion. The reports can be run on a single test or aggregated for a series of tests. The reports can be transferred by SD card or the USB interface and viewed in a standard browser or any text editor.
Datasheet
Description
The Teledyne LeCroy 780 Handheld Test Instrument for HDMI® is a battery-powered, portable video and audio generators and HDMI analyzers that enable you to conduct quick, on-site verification testing and troubleshooting of your HDMI system and analog video displays. The 780 supports testing of HDMI 1.4b devices up to 165 MHz pixel rate and up to TMDS character rates of 225 MHz with deep color. The following is list of some of key the 780/780A standard features and benefits. Please refer to the 780 Data Sheet for a list of all 780 features and benefits. Battery powered / small form factor – The small size, battery power and operation through the embedded touch screen make the 780/780A convenient to use in all applications, in the field, on your test bench or in the R&D lab. HDMI Out (Tx) port – Supports the emulation a known-good HDMI source device up to 300 MHz to test HDMI sinks and downstream HDMI networks including HDMI 2.0 sinks with 4:2:0 pixel encoding. Extensive format and test pattern library – Enables you to test a variety of video test cases on a high end HDTV including deep color and 3D. Audio test tones and clips for uncompressed LPCM and compressed formats – Enables you to verify that an HDMI audio rendering device supports various audio formats including LPCM and Dolby and DTS compressed formats including Dolby TrueHD and DTS Master Audio. HDMI In (Rx) port – Supports the emulation a known-good HDMI sink device to test HDMI sources and upstream HDMI networks including HDMI 2.0 sinks with 4:2:0 pixel encoding. Installer tests Enable you to quickly diagnose HDMI interoperability problems through an automated and simplified interface. Run tests upstream toward the source, downstream toward the sink or test both upstream and downstream simultaneously with the “Link” test. The utility also enables you to test on both sides of a repeater. NEW! Report File Creation. Enables residential installers, proAV integrators and test engineers in R&D to produce a record of the tests they perform. Reports can be run on HDCP, Format Analyzer, Audio Analyzer, Cable tests, auxiliary channel analyzer tests for any interface type. The reports can be provided to customers, colleagues or to the contracting agent to verify and demonstrate project completion. The reports can be run on a single test or aggregated for a series of tests. The reports can be transferred by SD card or the USB interface and viewed in a standard browser or any text editor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Test Instrument for HDMI - Quantumdata™ 780 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Handheld Test Instrument for HDMI
Quantumdata™ 780
Handheld Test Instrument for HDMI Quantumdata™ 780
The Teledyne LeCroy 780 Handheld Test Instrument for HDMI® is a battery-powered, portable video and audio generators and HDMI analyzers that enable you to conduct quick, on-site verification testing and troubleshooting of your HDMI system and analog video displays. The 780 supports testing of HDMI 1.4b devices up to 165 MHz pixel rate and up to TMDS character rates of 225 MHz with deep color. The following is list of some of key the 780/780A standard features and benefits. Please refer to the 780 Data Sheet for a list of all 780 features and benefits. Battery powered / small form factor – The small size, battery power and operation through the embedded touch screen make the 780/780A convenient to use in all applications, in the field, on your test bench or in the R&D lab. HDMI Out (Tx) port – Supports the emulation a known-good HDMI source device up to 300 MHz to test HDMI sinks and downstream HDMI networks including HDMI 2.0 sinks with 4:2:0 pixel encoding. Extensive format and test pattern library – Enables you to test a variety of video test cases on a high end HDTV including deep color and 3D. Audio test tones and clips for uncompressed LPCM and compressed formats – Enables you to verify that an HDMI audio rendering device supports various audio formats including LPCM and Dolby and DTS compressed formats including Dolby TrueHD and DTS Master Audio. HDMI In (Rx) port – Supports the emulation a known-good HDMI sink device to test HDMI sources and upstream HDMI networks including HDMI 2.0 sinks with 4:2:0 pixel encoding. Installer tests Enable you to quickly diagnose HDMI interoperability problems through an automated and simplified interface. Run tests upstream toward the source, downstream toward the sink or test both upstream and downstream simultaneously with the “Link” test. The utility also enables you to test on both sides of a repeater. NEW! Report File Creation. Enables residential installers, proAV integrators and test engineers in R&D to produce a record of the tests they perform. Reports can be run on HDCP, Format Analyzer, Audio Analyzer, Cable tests, auxiliary channel analyzer tests for any interface type. The reports can be provided to customers, colleagues or to the contracting agent to verify and demonstrate project completion. The reports can be run on a single test or aggregated for a series of tests. The reports can be transferred by SD card or the USB interface and viewed in a standard browser or any text editor.

The Teledyne LeCroy 780 Handheld Test Instrument for HDMI® is a battery-powered, portable video and audio generators and HDMI analyzers that enable you to conduct quick, on-site verification testing and troubleshooting of your HDMI system and analog video displays. The 780 supports testing of HDMI 1.4b devices up to 165 MHz pixel rate and up to TMDS character rates of 225 MHz with deep color.

The following is list of some of key the 780/780A standard features and benefits. Please refer to the 780 Data Sheet for a list of all 780 features and benefits.

Battery powered / small form factor – The small size, battery power and operation through the embedded touch screen make the 780/780A convenient to use in all applications, in the field, on your test bench or in the R&D lab.

HDMI Out (Tx) port – Supports the emulation a known-good HDMI source device up to 300 MHz to test HDMI sinks and downstream HDMI networks including HDMI 2.0 sinks with 4:2:0 pixel encoding.

Extensive format and test pattern library – Enables you to test a variety of video test cases on a high end HDTV including deep color and 3D.

Audio test tones and clips for uncompressed LPCM and compressed formats – Enables you to verify that an HDMI audio rendering device supports various audio formats including LPCM and Dolby and DTS compressed formats including Dolby TrueHD and DTS Master Audio.

HDMI In (Rx) port – Supports the emulation a known-good HDMI sink device to test HDMI sources and upstream HDMI networks including HDMI 2.0 sinks with 4:2:0 pixel encoding.

Installer tests Enable you to quickly diagnose HDMI interoperability problems through an automated and simplified interface. Run tests upstream toward the source, downstream toward the sink or test both upstream and downstream simultaneously with the “Link” test. The utility also enables you to test on both sides of a repeater.

NEW! Report File Creation. Enables residential installers, proAV integrators and test engineers in R&D to produce a record of the tests they perform. Reports can be run on HDCP, Format Analyzer, Audio Analyzer, Cable tests, auxiliary channel analyzer tests for any interface type. The reports can be provided to customers, colleagues or to the contracting agent to verify and demonstrate project completion. The reports can be run on a single test or aggregated for a series of tests. The reports can be transferred by SD card or the USB interface and viewed in a standard browser or any text editor.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 780
Product Name Handheld Test Instrument for HDMI
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2708012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tester
Port Type Coaxial
View Details
Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
MAPS™ Remote Controller - PKS111 - GL Communications, Inc.
Specs
Network Protocol TCP/IP; Wireless, IP, TDM, Analog (CAS, FXO, SIP, IMS, UMTS, ... )
View Details