Teledyne LeCroy Protocol Enabled Receiver and Transmitter Tolerance Tester PeRT3 Phoenix System

Description
A New Approach for New Problems In many new generations of high speed serial I/O standards, the protocol layer optimizes physical layer properties, such as optimizing equalization settings for accurate signal transmission to the receiver through long and noisy transmission mediums. This requires a PeRT3 - a new class of instrumentation that can perform standard receiver tests and also communicate to the transmitter in protocol language. The PeRT3 therefore ensures proper operation of integrated transmitter and receiver systems, optimizes test time, and minimizes equipment and setup complexity. What is protocol awareness Protocol awareness combined with a BERT system allows the instrument to test the electrical characteristics of the device under test while communicating with the DUT in the protocol to enable different test modes as well as equalization training. What is a PeRT3 PeRT3 combines all the physical layer capabilities of the stress BERT system with protocol handshake and training capabilities Key Features Bit Error Rate tester with protocol aware capabilities Comprehensive jitter generation capability for receiver jitter and noise tolerance testing Built in 3 tap de-emphasis generator Protocol aware generator and receiver and state machines User defined test scripting functions for jitter tolerance, equalization optimization search, and multi-parameter sweep testing User Customizable State Machines for protocol handshake and link training
Datasheet
Description
A New Approach for New Problems In many new generations of high speed serial I/O standards, the protocol layer optimizes physical layer properties, such as optimizing equalization settings for accurate signal transmission to the receiver through long and noisy transmission mediums. This requires a PeRT3 - a new class of instrumentation that can perform standard receiver tests and also communicate to the transmitter in protocol language. The PeRT3 therefore ensures proper operation of integrated transmitter and receiver systems, optimizes test time, and minimizes equipment and setup complexity. What is protocol awareness Protocol awareness combined with a BERT system allows the instrument to test the electrical characteristics of the device under test while communicating with the DUT in the protocol to enable different test modes as well as equalization training. What is a PeRT3 PeRT3 combines all the physical layer capabilities of the stress BERT system with protocol handshake and training capabilities Key Features Bit Error Rate tester with protocol aware capabilities Comprehensive jitter generation capability for receiver jitter and noise tolerance testing Built in 3 tap de-emphasis generator Protocol aware generator and receiver and state machines User defined test scripting functions for jitter tolerance, equalization optimization search, and multi-parameter sweep testing User Customizable State Machines for protocol handshake and link training
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protocol Enabled Receiver and Transmitter Tolerance Tester - PeRT3 Phoenix System - Teledyne LeCroy
Chestnut Ridge, NY, USA
Protocol Enabled Receiver and Transmitter Tolerance Tester
PeRT3 Phoenix System
Protocol Enabled Receiver and Transmitter Tolerance Tester PeRT3 Phoenix System
A New Approach for New Problems In many new generations of high speed serial I/O standards, the protocol layer optimizes physical layer properties, such as optimizing equalization settings for accurate signal transmission to the receiver through long and noisy transmission mediums. This requires a PeRT3 - a new class of instrumentation that can perform standard receiver tests and also communicate to the transmitter in protocol language. The PeRT3 therefore ensures proper operation of integrated transmitter and receiver systems, optimizes test time, and minimizes equipment and setup complexity. What is protocol awareness Protocol awareness combined with a BERT system allows the instrument to test the electrical characteristics of the device under test while communicating with the DUT in the protocol to enable different test modes as well as equalization training. What is a PeRT3 PeRT3 combines all the physical layer capabilities of the stress BERT system with protocol handshake and training capabilities Key Features Bit Error Rate tester with protocol aware capabilities Comprehensive jitter generation capability for receiver jitter and noise tolerance testing Built in 3 tap de-emphasis generator Protocol aware generator and receiver and state machines User defined test scripting functions for jitter tolerance, equalization optimization search, and multi-parameter sweep testing User Customizable State Machines for protocol handshake and link training

A New Approach for New Problems

In many new generations of high speed serial I/O standards, the protocol layer optimizes physical layer properties, such as optimizing equalization settings for accurate signal transmission to the receiver through long and noisy transmission mediums. This requires a PeRT3 - a new class of instrumentation that can perform standard receiver tests and also communicate to the transmitter in protocol language. The PeRT3 therefore ensures proper operation of integrated transmitter and receiver systems, optimizes test time, and minimizes equipment and setup complexity.

What is protocol awareness

Protocol awareness combined with a BERT system allows the instrument to test the electrical characteristics of the device under test while communicating with the DUT in the protocol to enable different test modes as well as equalization training.

What is a PeRT3

PeRT3 combines all the physical layer capabilities of the stress BERT system with protocol handshake and training capabilities

Key Features

  • Bit Error Rate tester with protocol aware capabilities
  • Comprehensive jitter generation capability for receiver jitter and noise tolerance testing
  • Built in 3 tap de-emphasis generator
  • Protocol aware generator and receiver and state machines
  • User defined test scripting functions for jitter tolerance, equalization optimization search, and multi-parameter sweep testing
  • User Customizable State Machines for protocol handshake and link training
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number PeRT3 Phoenix System
Product Name Protocol Enabled Receiver and Transmitter Tolerance Tester
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA - ZTMN-0995C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 9
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 468574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; USB Type-A, RJ45, USB Type C, SFP
Standards and Certifications RoHS
View Details
Handheld Dual-port Tester, LinkTest™ - LTS010 - GL Communications, Inc.
Specs
Equipment Type Network / LAN Analyzer
Network Protocol E1
Form Factor Handheld
View Details