Teledyne LeCroy USB 2.0 Type-C Protocol Analyzer Mercury T2C

Description
The pocket sized Mercury T2C supports the USB Type-C and Power Delivery 2.0 & 3.0 standards including capture and decoding of all packets over the new USB Type-C Configuration Channel (CC). The Mercury T2C is the industry’s smallest and most affordable hardware-based USB protocol analyzer, weighing in at just 5.8oz. The pocket sized Mercury T2C analyzer includes new-to-existing adapters allowing users to utilize the Mercury T2C with their existing devices and hosts, creating an analyzer which is both backward compatible and future safe. Leveraging Teledyne LeCroy’s extensive experience in USB, users will benefit from the familiar and easy to use CATC Trace. Key Features Supports USB Power Delivery 2.0 & 3.00 – captures and decodes all Configuration Channel (CC) events CATC Trace Analysis Software - Faster interpretation and debug of USB traffic Portable and Convenient - Bus Powered analyzer works with any Windows-based PC AutoDetect USB 2.0 Speeds - Automatically detects low, full, and high speed connections OTG (On-The-Go) Support - Record and analyze HNP & SRP, including the capture of VBus and Data line pulses 256 MByte Recording Capacity – Extend capture windows further with filtering and real time data truncation Spool-to-Disk Mode - Record for hours or even days with spool-to-disk capture Non-intrusive High Impedance Probe - Preserves real-world signal and timing conditions for device under test Advanced Triggering - Isolates important traffic, specific errors or data patterns Extensive Decodes - Mass Storage, Bluetooth HCI, Hub, PTP/Still Image, Printer, Human Interface Devices (HID), Audio and Communication Real-Time Statistics - View bus traffic as it occurs even if a Trace is not being recorded Hardware Filtering - Automatically exclude non-essential and redundant packets from the trace Intelligent Reporting - Quickly identify and track error rates, abnormal bus or timing conditions Sophisticated Viewing – provides complete Packet, Transaction and Transfer layer views of USB protocol
Datasheet
Description
The pocket sized Mercury T2C supports the USB Type-C and Power Delivery 2.0 & 3.0 standards including capture and decoding of all packets over the new USB Type-C Configuration Channel (CC). The Mercury T2C is the industry’s smallest and most affordable hardware-based USB protocol analyzer, weighing in at just 5.8oz. The pocket sized Mercury T2C analyzer includes new-to-existing adapters allowing users to utilize the Mercury T2C with their existing devices and hosts, creating an analyzer which is both backward compatible and future safe. Leveraging Teledyne LeCroy’s extensive experience in USB, users will benefit from the familiar and easy to use CATC Trace. Key Features Supports USB Power Delivery 2.0 & 3.00 – captures and decodes all Configuration Channel (CC) events CATC Trace Analysis Software - Faster interpretation and debug of USB traffic Portable and Convenient - Bus Powered analyzer works with any Windows-based PC AutoDetect USB 2.0 Speeds - Automatically detects low, full, and high speed connections OTG (On-The-Go) Support - Record and analyze HNP & SRP, including the capture of VBus and Data line pulses 256 MByte Recording Capacity – Extend capture windows further with filtering and real time data truncation Spool-to-Disk Mode - Record for hours or even days with spool-to-disk capture Non-intrusive High Impedance Probe - Preserves real-world signal and timing conditions for device under test Advanced Triggering - Isolates important traffic, specific errors or data patterns Extensive Decodes - Mass Storage, Bluetooth HCI, Hub, PTP/Still Image, Printer, Human Interface Devices (HID), Audio and Communication Real-Time Statistics - View bus traffic as it occurs even if a Trace is not being recorded Hardware Filtering - Automatically exclude non-essential and redundant packets from the trace Intelligent Reporting - Quickly identify and track error rates, abnormal bus or timing conditions Sophisticated Viewing – provides complete Packet, Transaction and Transfer layer views of USB protocol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Type-C Protocol Analyzer - Mercury T2C - Teledyne LeCroy
Chestnut Ridge, NY, USA
USB 2.0 Type-C Protocol Analyzer
Mercury T2C
USB 2.0 Type-C Protocol Analyzer Mercury T2C
The pocket sized Mercury T2C supports the USB Type-C and Power Delivery 2.0 & 3.0 standards including capture and decoding of all packets over the new USB Type-C Configuration Channel (CC). The Mercury T2C is the industry’s smallest and most affordable hardware-based USB protocol analyzer, weighing in at just 5.8oz. The pocket sized Mercury T2C analyzer includes new-to-existing adapters allowing users to utilize the Mercury T2C with their existing devices and hosts, creating an analyzer which is both backward compatible and future safe. Leveraging Teledyne LeCroy’s extensive experience in USB, users will benefit from the familiar and easy to use CATC Trace. Key Features Supports USB Power Delivery 2.0 & 3.00 – captures and decodes all Configuration Channel (CC) events CATC Trace Analysis Software - Faster interpretation and debug of USB traffic Portable and Convenient - Bus Powered analyzer works with any Windows-based PC AutoDetect USB 2.0 Speeds - Automatically detects low, full, and high speed connections OTG (On-The-Go) Support - Record and analyze HNP & SRP, including the capture of VBus and Data line pulses 256 MByte Recording Capacity – Extend capture windows further with filtering and real time data truncation Spool-to-Disk Mode - Record for hours or even days with spool-to-disk capture Non-intrusive High Impedance Probe - Preserves real-world signal and timing conditions for device under test Advanced Triggering - Isolates important traffic, specific errors or data patterns Extensive Decodes - Mass Storage, Bluetooth HCI, Hub, PTP/Still Image, Printer, Human Interface Devices (HID), Audio and Communication Real-Time Statistics - View bus traffic as it occurs even if a Trace is not being recorded Hardware Filtering - Automatically exclude non-essential and redundant packets from the trace Intelligent Reporting - Quickly identify and track error rates, abnormal bus or timing conditions Sophisticated Viewing – provides complete Packet, Transaction and Transfer layer views of USB protocol

The pocket sized Mercury T2C supports the USB Type-C and Power Delivery 2.0 & 3.0 standards including capture and decoding of all packets over the new USB Type-C Configuration Channel (CC). The Mercury T2C is the industry’s smallest and most affordable hardware-based USB protocol analyzer, weighing in at just 5.8oz. The pocket sized Mercury T2C analyzer includes new-to-existing adapters allowing users to utilize the Mercury T2C with their existing devices and hosts, creating an analyzer which is both backward compatible and future safe. Leveraging Teledyne LeCroy’s extensive experience in USB, users will benefit from the familiar and easy to use CATC Trace.

Key Features

  • Supports USB Power Delivery 2.0 & 3.00 – captures and decodes all Configuration Channel (CC) events
  • CATC Trace Analysis Software - Faster interpretation and debug of USB traffic
  • Portable and Convenient - Bus Powered analyzer works with any Windows-based PC
  • AutoDetect USB 2.0 Speeds - Automatically detects low, full, and high speed connections
  • OTG (On-The-Go) Support - Record and analyze HNP & SRP, including the capture of VBus and Data line pulses
  • 256 MByte Recording Capacity – Extend capture windows further with filtering and real time data truncation
  • Spool-to-Disk Mode - Record for hours or even days with spool-to-disk capture
  • Non-intrusive High Impedance Probe - Preserves real-world signal and timing conditions for device under test
  • Advanced Triggering - Isolates important traffic, specific errors or data patterns
  • Extensive Decodes - Mass Storage, Bluetooth HCI, Hub, PTP/Still Image, Printer, Human Interface Devices (HID), Audio and Communication
  • Real-Time Statistics - View bus traffic as it occurs even if a Trace is not being recorded
  • Hardware Filtering - Automatically exclude non-essential and redundant packets from the trace
  • Intelligent Reporting - Quickly identify and track error rates, abnormal bus or timing conditions
  • Sophisticated Viewing – provides complete Packet, Transaction and Transfer layer views of USB protocol
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Mercury T2C
Product Name USB 2.0 Type-C Protocol Analyzer
Equipment Type Protocol Analyzer
Network Protocol USB
Number of Ports 2
Form Factor Desktop
Unlock Full Specs
to access all available technical data

Similar Products

Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 2338919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Coaxial, stp, utp
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 8-Port, 0.6 - 7.2 GHz, 95 dB, 2U, SMA - ZTMN-0895C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 8
Port Type USB
View Details