Teledyne LeCroy Touch Screen Motor Drive Analyzer MDA803A

Description
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface
Description
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface
Datasheet
Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy MDA803A Motor Drive Analyzer is designed for comprehensive three-phase electrical and mechanical power analysis. It features a high-definition oscilloscope platform with a bandwidth of 1 GHz and a sample rate of 10 GS/s, allowing for the acquisition of both high-speed control signals and low-speed mechanical signals. The device supports up to 8 analog input channels and offers a memory capacity of up to 250 Mpts/ch, enabling detailed analysis of motor drive systems. Key functionalities include real, apparent, and reactive power measurements, as well as efficiency calculations. The analyzer supports both two- and three-wattmeter methods and provides dynamic drive response analysis from startup to overload. The unique Zoom+Gate mode allows users to isolate and understand dynamic behaviors effectively. Additionally, the MDA803A integrates seamlessly with various speed, rotation, and position sensors, making it suitable for a wide range of motor drive applications. This instrument is particularly beneficial for engineers seeking to debug and validate complete motor drive systems, as it correlates power analysis with control loop signals, providing a holistic view of system performance.

Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy MDA803A Motor Drive Analyzer is designed for comprehensive three-phase electrical and mechanical power analysis. It features a high-definition oscilloscope platform with a bandwidth of 1 GHz and a sample rate of 10 GS/s, allowing for the acquisition of both high-speed control signals and low-speed mechanical signals. The device supports up to 8 analog input channels and offers a memory capacity of up to 250 Mpts/ch, enabling detailed analysis of motor drive systems. Key functionalities include real, apparent, and reactive power measurements, as well as efficiency calculations. The analyzer supports both two- and three-wattmeter methods and provides dynamic drive response analysis from startup to overload. The unique Zoom+Gate mode allows users to isolate and understand dynamic behaviors effectively. Additionally, the MDA803A integrates seamlessly with various speed, rotation, and position sensors, making it suitable for a wide range of motor drive applications. This instrument is particularly beneficial for engineers seeking to debug and validate complete motor drive systems, as it correlates power analysis with control loop signals, providing a holistic view of system performance.

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Motor Drive Analyzer - MDA803A - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Motor Drive Analyzer
MDA803A
Touch Screen Motor Drive Analyzer MDA803A
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface

Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance.

Key Features

  • Oscilloscope + Power Analyzer in one instrument
    • Static power analysis (like a power analyzer)
    • Dynamic power analysis (unique to the MDA)
    • Complete system debug capabilities (unique to the MDA)
  • Zoom+Gate
  • Comprehensive speed and torque interface
  • Harmonics Analysis option (MDA800-HARMONICS)
  • Intuitive, graphical user interface
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number MDA803A
Product Name Touch Screen Motor Drive Analyzer
Bandwidth 350 MHz
Number of Input Channels 8 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2406837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details