Teledyne LeCroy Digital Oscilloscope LT342L

Description
The LT342L is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 500 MSa/sec Record Length: 1 Mpts/Ch Max. Vertical Sensitivity: 10 V/div Min. Vertical Sensitivity: 2 mV/div The LeCroy LT342L is a Digital Oscilloscope.
Description
The LT342L is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 500 MSa/sec Record Length: 1 Mpts/Ch Max. Vertical Sensitivity: 10 V/div Min. Vertical Sensitivity: 2 mV/div The LeCroy LT342L is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LT342L - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LT342L
Digital Oscilloscope LT342L
The LT342L is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 500 MSa/sec Record Length: 1 Mpts/Ch Max. Vertical Sensitivity: 10 V/div Min. Vertical Sensitivity: 2 mV/div The LeCroy LT342L is a Digital Oscilloscope.

The LT342L is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 2
  • Sample Rate: 500 MSa/sec
  • Record Length: 1 Mpts/Ch
  • Max. Vertical Sensitivity: 10 V/div
  • Min. Vertical Sensitivity: 2 mV/div

The LeCroy LT342L is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LT342L
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Firmware & Utilities - MT2001E - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1953504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details