Teledyne LeCroy Digital Oscilloscope LT322

Description
The LT322 is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Sample Rate: 200 MS/S Record Length: 100 Kpts Full control via GPIB and RS-232-C Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) Offset Range: 2 mV–50 mV/div: ±1 V100 mV–500 mV/div: ±10 V1 V–10 V/div: ±100 V Offset Accuracy: ±(1.5% + 0.5% of full scale + 1.0 mV) Color 8.4" flat panel TFT-LCD with VGA, 640 x 480 resolution The LeCroy LT322 is a Digital Oscilloscope.
Description
The LT322 is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Sample Rate: 200 MS/S Record Length: 100 Kpts Full control via GPIB and RS-232-C Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) Offset Range: 2 mV–50 mV/div: ±1 V100 mV–500 mV/div: ±10 V1 V–10 V/div: ±100 V Offset Accuracy: ±(1.5% + 0.5% of full scale + 1.0 mV) Color 8.4" flat panel TFT-LCD with VGA, 640 x 480 resolution The LeCroy LT322 is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LT322 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LT322
Digital Oscilloscope LT322
The LT322 is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Sample Rate: 200 MS/S Record Length: 100 Kpts Full control via GPIB and RS-232-C Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) Offset Range: 2 mV–50 mV/div: ±1 V100 mV–500 mV/div: ±10 V1 V–10 V/div: ±100 V Offset Accuracy: ±(1.5% + 0.5% of full scale + 1.0 mV) Color 8.4" flat panel TFT-LCD with VGA, 640 x 480 resolution The LeCroy LT322 is a Digital Oscilloscope.

The LT322 is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 2 Channels
  • Sample Rate: 200 MS/S
  • Record Length: 100 Kpts
  • Full control via GPIB and RS-232-C
  • Vertical Resolution: 8 bits
  • Sensitivity: 2 mV – 10 V/div fully variable
  • DC Gain Accuracy: ±(1.5% +0.5% of full scale)
  • Offset Range: 2 mV–50 mV/div: ±1 V100 mV–500 mV/div: ±10 V1 V–10 V/div: ±100 V
  • Offset Accuracy: ±(1.5% + 0.5% of full scale + 1.0 mV)
  • Color 8.4" flat panel TFT-LCD with VGA, 640 x 480 resolution

The LeCroy LT322 is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LT322
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 2889862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details