Teledyne LeCroy Digital Oscilloscope LC684DXL

Description
The LC684DXL is a 1.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 channels Sample Rate: 8 GS/s Record Length: 16 Mpts The LeCroy LC684DXL is the only scope capable of capturing, viewing, and analyzing signals of 1.5 GHz bandwidth, and up to 2 ms duration with a sample rate of 8 GS/s in a single shot. To get the complete picture once you capture that rare event, you can inspect and analyze the full waveform or any selected region with 5 ps resolution. With long memory you can capture the signal duration at maximum sample rate. This lets you view and analyze the full signal and be assured of maximum fidelity, unlike a short-memory scope that must reduce the sample rate to capture a long single-shot interval.
Description
The LC684DXL is a 1.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 channels Sample Rate: 8 GS/s Record Length: 16 Mpts The LeCroy LC684DXL is the only scope capable of capturing, viewing, and analyzing signals of 1.5 GHz bandwidth, and up to 2 ms duration with a sample rate of 8 GS/s in a single shot. To get the complete picture once you capture that rare event, you can inspect and analyze the full waveform or any selected region with 5 ps resolution. With long memory you can capture the signal duration at maximum sample rate. This lets you view and analyze the full signal and be assured of maximum fidelity, unlike a short-memory scope that must reduce the sample rate to capture a long single-shot interval.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC684DXL - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC684DXL
Digital Oscilloscope LC684DXL
The LC684DXL is a 1.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 channels Sample Rate: 8 GS/s Record Length: 16 Mpts The LeCroy LC684DXL is the only scope capable of capturing, viewing, and analyzing signals of 1.5 GHz bandwidth, and up to 2 ms duration with a sample rate of 8 GS/s in a single shot. To get the complete picture once you capture that rare event, you can inspect and analyze the full waveform or any selected region with 5 ps resolution. With long memory you can capture the signal duration at maximum sample rate. This lets you view and analyze the full signal and be assured of maximum fidelity, unlike a short-memory scope that must reduce the sample rate to capture a long single-shot interval.

The LC684DXL is a 1.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1.5 GHz
  • 4 channels
  • Sample Rate: 8 GS/s
  • Record Length: 16 Mpts

The LeCroy LC684DXL is the only scope capable of capturing, viewing, and analyzing signals of 1.5 GHz bandwidth, and up to 2 ms duration with a sample rate of 8 GS/s in a single shot. To get the complete picture once you capture that rare event, you can inspect and analyze the full waveform or any selected region with 5 ps resolution. With long memory you can capture the signal duration at maximum sample rate. This lets you view and analyze the full signal and be assured of maximum fidelity, unlike a short-memory scope that must reduce the sample rate to capture a long single-shot interval.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC684DXL
Product Name Digital Oscilloscope
Bandwidth 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000E3 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope - UPO1152HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Oscilloscopes - 2369004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details