Teledyne LeCroy Digital Oscilloscope LC584AM

Description
The LC584AM is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Sample rate: 8 GSa/s Record Length: 2 Mpts 4 Channel 9" Color Display with 8 Traces 600 ps Glitch Trigger 96 MHz PowerPC Microprocessor Advanced Runt and Slew Rate Trigger Analog Persistence Full Screen Grid Auto Scroll The LeCroy LC584AM oscilloscope is designed to save engineers valuable time in troubleshooting and problem solving. Each oscilloscope is an integrated and powerful system providing the capability to capture the key events with high resolution for longer time intervals. It allows you to view data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques.
Description
The LC584AM is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Sample rate: 8 GSa/s Record Length: 2 Mpts 4 Channel 9" Color Display with 8 Traces 600 ps Glitch Trigger 96 MHz PowerPC Microprocessor Advanced Runt and Slew Rate Trigger Analog Persistence Full Screen Grid Auto Scroll The LeCroy LC584AM oscilloscope is designed to save engineers valuable time in troubleshooting and problem solving. Each oscilloscope is an integrated and powerful system providing the capability to capture the key events with high resolution for longer time intervals. It allows you to view data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC584AM - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC584AM
Digital Oscilloscope LC584AM
The LC584AM is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Sample rate: 8 GSa/s Record Length: 2 Mpts 4 Channel 9" Color Display with 8 Traces 600 ps Glitch Trigger 96 MHz PowerPC Microprocessor Advanced Runt and Slew Rate Trigger Analog Persistence Full Screen Grid Auto Scroll The LeCroy LC584AM oscilloscope is designed to save engineers valuable time in troubleshooting and problem solving. Each oscilloscope is an integrated and powerful system providing the capability to capture the key events with high resolution for longer time intervals. It allows you to view data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques.

The LC584AM is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Sample rate: 8 GSa/s
  • Record Length: 2 Mpts
  • 4 Channel
  • 9" Color Display with 8 Traces
  • 600 ps Glitch Trigger
  • 96 MHz PowerPC Microprocessor
  • Advanced Runt and Slew Rate Trigger
  • Analog Persistence
  • Full Screen Grid
  • Auto Scroll

The LeCroy LC584AM oscilloscope is designed to save engineers valuable time in troubleshooting and problem solving. Each oscilloscope is an integrated and powerful system providing the capability to capture the key events with high resolution for longer time intervals. It allows you to view data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC584AM
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1236437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details