Teledyne LeCroy Digital Oscilloscope LC574AM

Description
The LC574AM is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 8 Mpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9" Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC574AM is a 1 GHz, 4 Channel, Digital Oscilloscope.
Datasheet
Description
The LC574AM is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 8 Mpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9" Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC574AM is a 1 GHz, 4 Channel, Digital Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC574AM - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC574AM
Digital Oscilloscope LC574AM
The LC574AM is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 8 Mpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9" Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC574AM is a 1 GHz, 4 Channel, Digital Oscilloscope.

The LC574AM is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 Channels
  • Sample Rate: 4 GS/s
  • Record Length: 8 Mpts
  • 96 MHz PowerPC Microprocessor
  • 8 to 64 MB System RAM
  • 9" Color Display with 8 Traces
  • Analog Persistence
  • Full Screen Grid

The LeCroy LC574AM is a 1 GHz, 4 Channel, Digital Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC574AM
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 2406843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details