Teledyne LeCroy Digital Oscilloscope LC574AL

Description
The LC574AL is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 channels Sample rate: 4 GS/s Record Length: 8 Mpts 4 ms Maximum Sample Rate Window 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9 Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC574AL is a 1 GHz, 4 Channel, Digital Oscilloscope.
Datasheet
Description
The LC574AL is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 channels Sample rate: 4 GS/s Record Length: 8 Mpts 4 ms Maximum Sample Rate Window 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9 Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC574AL is a 1 GHz, 4 Channel, Digital Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC574AL - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC574AL
Digital Oscilloscope LC574AL
The LC574AL is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 channels Sample rate: 4 GS/s Record Length: 8 Mpts 4 ms Maximum Sample Rate Window 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9 Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC574AL is a 1 GHz, 4 Channel, Digital Oscilloscope.

The LC574AL is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 channels
  • Sample rate: 4 GS/s
  • Record Length: 8 Mpts
  • 4 ms Maximum Sample Rate Window
  • 96 MHz PowerPC Microprocessor
  • 8 to 64 MB System RAM
  • 9 Color Display with 8 Traces
  • Analog Persistence
  • Full Screen Grid

The LeCroy LC574AL is a 1 GHz, 4 Channel, Digital Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC574AL
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Super Phosphor Oscilloscopes - SDS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 1 (# channels)
Host Interface USB; Ethernet
View Details
Oscilloscopes - 2372387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details