Teledyne LeCroy Digital Oscilloscope LC564A

Description
The LC564A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 250 kpts Advanced Waveform Math Spectrum Analysis, Parameter Analysis Power for FET Probes Floppy Disk, 16 M RAM The LeCroy LC564A is a 1 GHz, 4 Channel, Digital Oscilloscope.
Datasheet
Description
The LC564A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 250 kpts Advanced Waveform Math Spectrum Analysis, Parameter Analysis Power for FET Probes Floppy Disk, 16 M RAM The LeCroy LC564A is a 1 GHz, 4 Channel, Digital Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC564A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC564A
Digital Oscilloscope LC564A
The LC564A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 250 kpts Advanced Waveform Math Spectrum Analysis, Parameter Analysis Power for FET Probes Floppy Disk, 16 M RAM The LeCroy LC564A is a 1 GHz, 4 Channel, Digital Oscilloscope.

The LC564A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 Channels
  • Sample Rate: 4 GS/s
  • Record Length: 250 kpts
  • Advanced Waveform Math
  • Spectrum Analysis, Parameter Analysis
  • Power for FET Probes
  • Floppy Disk, 16 M RAM

The LeCroy LC564A is a 1 GHz, 4 Channel, Digital Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC564A
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS2072X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers