Teledyne LeCroy Digital Oscilloscope LC534A

Description
The LC534A is a 1 GHz, 4 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 1 GHz Bandwidth 4 Channels 2 GS/s Single-Shot Sample Rate 8 Million Points of Acquisition Memory 4 ms Maximum Sample Rate Window 96 MHz PowerPC Microprocessor 8 MB System RAM 9” Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC534A is a 4 Channel Digital Oscilloscope with a 1 GHz Bandwidth, 2 GS/s sample rate, and an 8 MPts Record Length.
Datasheet
Description
The LC534A is a 1 GHz, 4 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 1 GHz Bandwidth 4 Channels 2 GS/s Single-Shot Sample Rate 8 Million Points of Acquisition Memory 4 ms Maximum Sample Rate Window 96 MHz PowerPC Microprocessor 8 MB System RAM 9” Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC534A is a 4 Channel Digital Oscilloscope with a 1 GHz Bandwidth, 2 GS/s sample rate, and an 8 MPts Record Length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC534A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC534A
Digital Oscilloscope LC534A
The LC534A is a 1 GHz, 4 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 1 GHz Bandwidth 4 Channels 2 GS/s Single-Shot Sample Rate 8 Million Points of Acquisition Memory 4 ms Maximum Sample Rate Window 96 MHz PowerPC Microprocessor 8 MB System RAM 9” Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC534A is a 4 Channel Digital Oscilloscope with a 1 GHz Bandwidth, 2 GS/s sample rate, and an 8 MPts Record Length.

The LC534A is a 1 GHz, 4 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 1 GHz Bandwidth
  • 4 Channels
  • 2 GS/s Single-Shot Sample Rate
  • 8 Million Points of Acquisition Memory
  • 4 ms Maximum Sample Rate Window
  • 96 MHz PowerPC Microprocessor
  • 8 MB System RAM
  • 9” Color Display with 8 Traces
  • Analog Persistence
  • Full Screen Grid

The LeCroy LC534A is a 4 Channel Digital Oscilloscope with a 1 GHz Bandwidth, 2 GS/s sample rate, and an 8 MPts Record Length.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC534A
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
Oscilloscopes - 7250996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details