Teledyne LeCroy Analog Oscilloscope LA314H

Description
The LA314H is a 470 MHz analog oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels Up to 500ps/div Time Resolution High-Speed Auto Setup Cursor Measurements Event and Burst Trigger Modes Full TV Trigger with clamping Save and Recall Panel settings Frequency Counter High-Input Offset Range High Intensity CRT Power for FET Probes With four channels and wide 470 MHz bandwidth, the Lecroy LA314 leading-edge analog oscilloscope offers the highest level of performance available today. Analog oscilloscopes offer unique benefits in solving specific measurement problems. The analog display provides important clues on relative frequency content of signals mixed together or the occurrence of low rep-rate events on repetitive signals. The Lecroy LA314's meshless CRT effectively displays these "grey scaling" and "persistence" effects; and its ultrafast display update rate lets you see how the waveforms behave in real time.
Datasheet
Description
The LA314H is a 470 MHz analog oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels Up to 500ps/div Time Resolution High-Speed Auto Setup Cursor Measurements Event and Burst Trigger Modes Full TV Trigger with clamping Save and Recall Panel settings Frequency Counter High-Input Offset Range High Intensity CRT Power for FET Probes With four channels and wide 470 MHz bandwidth, the Lecroy LA314 leading-edge analog oscilloscope offers the highest level of performance available today. Analog oscilloscopes offer unique benefits in solving specific measurement problems. The analog display provides important clues on relative frequency content of signals mixed together or the occurrence of low rep-rate events on repetitive signals. The Lecroy LA314's meshless CRT effectively displays these "grey scaling" and "persistence" effects; and its ultrafast display update rate lets you see how the waveforms behave in real time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - LA314H - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
LA314H
Analog Oscilloscope LA314H
The LA314H is a 470 MHz analog oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels Up to 500ps/div Time Resolution High-Speed Auto Setup Cursor Measurements Event and Burst Trigger Modes Full TV Trigger with clamping Save and Recall Panel settings Frequency Counter High-Input Offset Range High Intensity CRT Power for FET Probes With four channels and wide 470 MHz bandwidth, the Lecroy LA314 leading-edge analog oscilloscope offers the highest level of performance available today. Analog oscilloscopes offer unique benefits in solving specific measurement problems. The analog display provides important clues on relative frequency content of signals mixed together or the occurrence of low rep-rate events on repetitive signals. The Lecroy LA314's meshless CRT effectively displays these "grey scaling" and "persistence" effects; and its ultrafast display update rate lets you see how the waveforms behave in real time.

The LA314H is a 470 MHz analog oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 4 Channels
  • Up to 500ps/div Time Resolution
  • High-Speed Auto Setup
  • Cursor Measurements
  • Event and Burst Trigger Modes
  • Full TV Trigger with clamping
  • Save and Recall Panel settings
  • Frequency Counter
  • High-Input Offset Range
  • High Intensity CRT
  • Power for FET Probes

With four channels and wide 470 MHz bandwidth, the Lecroy LA314 leading-edge analog oscilloscope offers the highest level of performance available today.

Analog oscilloscopes offer unique benefits in solving specific measurement problems. The analog display provides important clues on relative frequency content of signals mixed together or the occurrence of low rep-rate events on repetitive signals. The Lecroy LA314's meshless CRT effectively displays these "grey scaling" and "persistence" effects; and its ultrafast display update rate lets you see how the waveforms behave in real time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LA314H
Product Name Analog Oscilloscope
Bandwidth 470 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2406823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details