Teledyne LeCroy High Definition, Touch Screen Oscilloscope HDO9404

Description
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Description
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Datasheet
Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy HDO9404 is a high-definition oscilloscope featuring HD1024 technology, which provides 10-bit vertical resolution and a bandwidth of 4 GHz. It is designed to deliver exceptional signal fidelity and clarity, allowing for detailed waveform analysis. The oscilloscope supports a maximum sample rate of 40 GS/s and offers optimized filtering that can extend resolution up to 13.8 bits under certain conditions. The HDO9404 includes four analog input channels and is equipped with a 15.4-inch capacitive touch screen, enhancing user interaction through its MAUI interface designed for simplicity and efficiency. The device also features advanced analysis capabilities, including jitter and timing analysis, as well as a comprehensive set of serial data analysis tools. With its ability to perform complex measurements and provide high channel isolation, the HDO9404 is suitable for engineers requiring precise and reliable waveform analysis in demanding applications.

Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy HDO9404 is a high-definition oscilloscope featuring HD1024 technology, which provides 10-bit vertical resolution and a bandwidth of 4 GHz. It is designed to deliver exceptional signal fidelity and clarity, allowing for detailed waveform analysis. The oscilloscope supports a maximum sample rate of 40 GS/s and offers optimized filtering that can extend resolution up to 13.8 bits under certain conditions. The HDO9404 includes four analog input channels and is equipped with a 15.4-inch capacitive touch screen, enhancing user interaction through its MAUI interface designed for simplicity and efficiency. The device also features advanced analysis capabilities, including jitter and timing analysis, as well as a comprehensive set of serial data analysis tools. With its ability to perform complex measurements and provide high channel isolation, the HDO9404 is suitable for engineers requiring precise and reliable waveform analysis in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - HDO9404 - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO9404
High Definition, Touch Screen Oscilloscope HDO9404
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators

The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight.

Key Features

  • 10 bit resolution; up to 13.8 bits with Optimized Filtering
  • 1 GHz- 4 GHz bandwidths
  • Up to 40 GS/s sample rate
  • 15.4" capacitive touch screen
  • MAUI with OneTouch
    • Designed for touch
    • Built for simplicity
    • Made to solve
  • Advanced Tools
    • Jitter and Timing Analysis Capabilities
    • WaveScan – Search and Find
    • LabNotebook Documentation and Report Generation
    • History Mode – Waveform Playback
  • Optional Software Packages
    • Advanced Customization
    • Digital Filtering
    • Spectrum Analysis
    • Device and Switching Power Supply Analysis
    • Comprehensive set of serial data analysis, debug, validation and compliance tools
  • 16 digital channels with 1.25 GS/s
    • Analog and Digital Cross-Pattern Triggering
    • Digital Pattern Search and Find
    • Analog and Digital Timing Measurements
    • Logic Gate Emulation
    • Activity Indicators
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number HDO9404
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 4000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 13.80 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000B2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1953505 - RS Components, Ltd.
RS Components, Ltd.
Specs
A/D Resolution 8.00 (# bits)
Features RoHS
View Details