Teledyne LeCroy High Definition, Touch Screen Oscilloscope HDO9404-MS

Description
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Description
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Datasheet
Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy HDO9404-MS is a high-definition oscilloscope featuring HD1024 technology, which provides 10-bit vertical resolution and a bandwidth of 4 GHz. This model is designed to deliver exceptional signal fidelity and clarity, allowing for detailed waveform analysis and precise measurements. It supports a maximum sample rate of 40 GS/s and offers optimized filtering capabilities that can extend resolution up to 13.8 bits under specific conditions. The oscilloscope includes a 15.4-inch capacitive touch screen, enhancing user interaction with its MAUI interface, which is tailored for simplicity and efficiency. The HDO9404-MS is equipped with advanced analysis tools, including jitter and timing analysis, as well as comprehensive serial data analysis capabilities. It also features 16 digital channels with a sample rate of 1.25 GS/s, enabling complex triggering and measurement tasks. Engineers considering the HDO9404-MS will benefit from its low-noise architecture, which contributes to a high effective number of bits (ENOB) and improved measurement accuracy. The oscilloscope is suitable for a wide range of applications, including debugging, validation, and compliance testing in various electronic designs.

Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy HDO9404-MS is a high-definition oscilloscope featuring HD1024 technology, which provides 10-bit vertical resolution and a bandwidth of 4 GHz. This model is designed to deliver exceptional signal fidelity and clarity, allowing for detailed waveform analysis and precise measurements. It supports a maximum sample rate of 40 GS/s and offers optimized filtering capabilities that can extend resolution up to 13.8 bits under specific conditions. The oscilloscope includes a 15.4-inch capacitive touch screen, enhancing user interaction with its MAUI interface, which is tailored for simplicity and efficiency. The HDO9404-MS is equipped with advanced analysis tools, including jitter and timing analysis, as well as comprehensive serial data analysis capabilities. It also features 16 digital channels with a sample rate of 1.25 GS/s, enabling complex triggering and measurement tasks. Engineers considering the HDO9404-MS will benefit from its low-noise architecture, which contributes to a high effective number of bits (ENOB) and improved measurement accuracy. The oscilloscope is suitable for a wide range of applications, including debugging, validation, and compliance testing in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - HDO9404-MS - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO9404-MS
High Definition, Touch Screen Oscilloscope HDO9404-MS
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators

The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight.

Key Features

  • 10 bit resolution; up to 13.8 bits with Optimized Filtering
  • 1 GHz- 4 GHz bandwidths
  • Up to 40 GS/s sample rate
  • 15.4" capacitive touch screen
  • MAUI with OneTouch
    • Designed for touch
    • Built for simplicity
    • Made to solve
  • Advanced Tools
    • Jitter and Timing Analysis Capabilities
    • WaveScan – Search and Find
    • LabNotebook Documentation and Report Generation
    • History Mode – Waveform Playback
  • Optional Software Packages
    • Advanced Customization
    • Digital Filtering
    • Spectrum Analysis
    • Device and Switching Power Supply Analysis
    • Comprehensive set of serial data analysis, debug, validation and compliance tools
  • 16 digital channels with 1.25 GS/s
    • Analog and Digital Cross-Pattern Triggering
    • Digital Pattern Search and Find
    • Analog and Digital Timing Measurements
    • Logic Gate Emulation
    • Activity Indicators
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number HDO9404-MS
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 4000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 13.80 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

UPO1154HD 12-Bit 150MHz 4Ch High Definition Oscilloscope - UPO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Oscilloscopes - 1236615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details