Teledyne LeCroy High Definition, Touch Screen Oscilloscope HDO9304

Description
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Datasheet
Description
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - HDO9304 - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO9304
High Definition, Touch Screen Oscilloscope HDO9304
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators

The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight.

Key Features

  • 10 bit resolution; up to 13.8 bits with Optimized Filtering
  • 1 GHz- 4 GHz bandwidths
  • Up to 40 GS/s sample rate
  • 15.4" capacitive touch screen
  • MAUI with OneTouch
    • Designed for touch
    • Built for simplicity
    • Made to solve
  • Advanced Tools
    • Jitter and Timing Analysis Capabilities
    • WaveScan – Search and Find
    • LabNotebook Documentation and Report Generation
    • History Mode – Waveform Playback
  • Optional Software Packages
    • Advanced Customization
    • Digital Filtering
    • Spectrum Analysis
    • Device and Switching Power Supply Analysis
    • Comprehensive set of serial data analysis, debug, validation and compliance tools
  • 16 digital channels with 1.25 GS/s
    • Analog and Digital Cross-Pattern Triggering
    • Digital Pattern Search and Find
    • Analog and Digital Timing Measurements
    • Logic Gate Emulation
    • Activity Indicators
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number HDO9304
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 3000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 13.80 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
HD Digital Storage Oscilloscope - SDS3104X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details