Teledyne LeCroy High Definition, Touch Screen Oscilloscope HDO8058A

Description
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models
Description
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models
Datasheet
Datasheet Summary
Powered by GS/AI

The HDO8058A is a high-definition oscilloscope featuring 8 analog input channels and 12-bit resolution, utilizing Teledyne LeCroy's HD4096 technology. It offers a bandwidth of up to 1 GHz and a maximum sample rate of 10 GS/s across all channels. The oscilloscope supports long memory capabilities, with options for up to 250 Mpts per channel, allowing for detailed signal analysis. Enhanced resolution features can extend vertical resolution up to 15 bits. The device includes a 12.1-inch multi-touch display and a user-friendly MAUI interface, facilitating efficient navigation and operation. It is suitable for a variety of applications, including power electronics, automotive systems, and general-purpose design and debug tasks. The HDO8058A also provides exceptional serial data tools and a comprehensive toolbox for advanced measurement capabilities.

Datasheet Summary
Powered by GS/AI

The HDO8058A is a high-definition oscilloscope featuring 8 analog input channels and 12-bit resolution, utilizing Teledyne LeCroy's HD4096 technology. It offers a bandwidth of up to 1 GHz and a maximum sample rate of 10 GS/s across all channels. The oscilloscope supports long memory capabilities, with options for up to 250 Mpts per channel, allowing for detailed signal analysis. Enhanced resolution features can extend vertical resolution up to 15 bits. The device includes a 12.1-inch multi-touch display and a user-friendly MAUI interface, facilitating efficient navigation and operation. It is suitable for a variety of applications, including power electronics, automotive systems, and general-purpose design and debug tasks. The HDO8058A also provides exceptional serial data tools and a comprehensive toolbox for advanced measurement capabilities.

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - HDO8058A - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO8058A
High Definition, Touch Screen Oscilloscope HDO8058A
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models

HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs.

Key Features

  • 8 input channels
  • 16 digital channels (optional)
  • 12-bit ADC resolution, up to 15 bits with enhanced resolution
  • Up to 10 GS/s with Enhanced Sample Rate
  • 350 MHz, 500 MHz, and 1 GHz bandwidths
  • ±10 V applied offset with high gain settings
  • Long Memory - up to 250 Mpts/Ch
  • MAUI with OneTouch user interface
  • Exceptional Serial Data Tools
  • Powerful, Deep Toolbox
  • Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop
  • 3-phase electrical and mechanical power analysis models
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number HDO8058A
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 500 MHz
Number of Input Channels 8 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details