Teledyne LeCroy High Definition, Touch Screen Oscilloscope HDO6034A-MS

Description
HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
Datasheet
Description
HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen Oscilloscope - HDO6034A-MS - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO6034A-MS
High Definition, Touch Screen Oscilloscope HDO6034A-MS
HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox

HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs.

Key Features

  • 4 input channels
  • 16 digital channels (with –MS models)
  • 12-bit ADC resolution, up to 15 bits with enhanced resolution
  • Up to 10 GS/s with Enhanced Sample Rate
  • 350 MHz, 500 MHz, and 1 GHz bandwidths
  • ±10 V applied offset with high gain settings
  • Long Memory - up to 250 Mpts/Ch
  • MAUI with OneTouch user interface
  • Exceptional Serial Data Tools
  • Powerful, Deep Toolbox
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number HDO6034A-MS
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000B2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2406843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details