Teledyne Technologies Incorporated High Definition, Touch Screen Oscilloscope HDO4054A

Description
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
Request a Quote Datasheet
Description
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - HDO4054A - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO4054A
High Definition, Touch Screen Oscilloscope HDO4054A
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox

HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs.

Key Features

  • 4 input channels
  • 16 digital channels (with –MS models)
  • 12-bit ADC resolution, up to 15 bits with enhanced resolution
  • Up to 10 GS/s with Enhanced Sample Rate
  • 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths
  • ±10 V applied offset with high gain settings
  • Long Memory - up to 50 Mpts/Ch
  • MAUI with OneTouch user interface
  • Exceptional Serial Data Tools
  • Powerful, Deep Toolbox
Supplier's Site Datasheet
Oscilloscopes - HDO4054A-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
HDO4054A-ND
Oscilloscopes HDO4054A-ND
500MHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Analog Channel 400V Record, Playback, Save, Trend

500MHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Analog Channel 400V Record, Playback, Save, Trend

Buy Now Datasheet
Oscilloscopes - 1368338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
1368338
Oscilloscopes 1368338
Teledyne LeCroy HDO4054A Oscilloscope

Teledyne LeCroy HDO4054A Oscilloscope

Supplier's Site

Technical Specifications

  Teledyne LeCroy DigiKey RS Components, Ltd.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number HDO4054A HDO4054A-ND 1368338
Product Name High Definition, Touch Screen Oscilloscope Oscilloscopes Oscilloscopes
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000E3 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1271087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details