Teledyne Technologies Incorporated High Definition, Touch Screen Oscilloscope HDO4024A

Description
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
Request a Quote Datasheet
Description
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - HDO4024A - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO4024A
High Definition, Touch Screen Oscilloscope HDO4024A
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox

HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs.

Key Features

  • 4 input channels
  • 16 digital channels (with –MS models)
  • 12-bit ADC resolution, up to 15 bits with enhanced resolution
  • Up to 10 GS/s with Enhanced Sample Rate
  • 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths
  • ±10 V applied offset with high gain settings
  • Long Memory - up to 50 Mpts/Ch
  • MAUI with OneTouch user interface
  • Exceptional Serial Data Tools
  • Powerful, Deep Toolbox
Supplier's Site Datasheet
Oscilloscopes - HDO4024A-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
HDO4024A-ND
Oscilloscopes HDO4024A-ND
200MHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Analog Channel 400V Record, Playback, Save, Trend

200MHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Analog Channel 400V Record, Playback, Save, Trend

Buy Now Datasheet
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
HDO4024A
Benchtop Oscilloscopes HDO4024A
Benchtop Oscilloscopes 200MHz 10GS/s 4Ch HD 12.1WXGA Color Dsply

Benchtop Oscilloscopes 200MHz 10GS/s 4Ch HD 12.1WXGA Color Dsply

Buy Now Datasheet

Technical Specifications

  Teledyne LeCroy DigiKey VAST STOCK CO., LIMITED
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number HDO4024A HDO4024A-ND HDO4024A
Product Name High Definition, Touch Screen Oscilloscope Oscilloscopes Benchtop Oscilloscopes
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Isolated Handheld Digital Oscilloscopes - SHS1102 - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000F2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details