Teledyne Relays Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;SMT;GRF303 Seres GRF303-12

Description
Surface Mount, High Repeatability, Broadband TO-5 Relays, DPDT Contact Form, GRF Series Relays GRF300/303 Series surface mount RF relays are designed to provide excellent RF signal repeatability. Repeatability: ±0.1 dB. Designed to provide practical surface-mount solution with improved RF signal repeatability over the frequency range. Feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. Engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance. Hermetically sealed enclosure.
Description
Surface Mount, High Repeatability, Broadband TO-5 Relays, DPDT Contact Form, GRF Series Relays GRF300/303 Series surface mount RF relays are designed to provide excellent RF signal repeatability. Repeatability: ±0.1 dB. Designed to provide practical surface-mount solution with improved RF signal repeatability over the frequency range. Feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. Engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance. Hermetically sealed enclosure.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;SMT;GRF303 Seres - 70020593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;SMT;GRF303 Seres
70020593
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;SMT;GRF303 Seres 70020593
Surface Mount, High Repeatability, Broadband TO-5 Relays, DPDT Contact Form, GRF Series Relays GRF300/303 Series surface mount RF relays are designed to provide excellent RF signal repeatability. Repeatability: ±0.1 dB. Designed to provide practical surface-mount solution with improved RF signal repeatability over the frequency range. Feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. Engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance. Hermetically sealed enclosure.

Surface Mount, High Repeatability, Broadband TO-5 Relays, DPDT Contact Form, GRF Series Relays
GRF300/303 Series surface mount RF relays are designed to provide excellent RF signal repeatability. Repeatability: ±0.1 dB.
Designed to provide practical surface-mount solution with improved RF signal repeatability over the frequency range. Feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. Engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance. Hermetically sealed enclosure.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70020593
Product Name Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;SMT;GRF303 Seres
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 10.42 - Light dependent relay 16A - 104282300000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, ukca, CE-2
NO 2
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details