Teledyne LeCroy Bluetooth® Tester Frontline® TLF3000

Description
The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific Bluetooth specifications being used in the device under test (DUT). Full support for Bluetooth 5 low energy features 2Mbps speeds Coded PHYs AoA / AoD All RF-PHY test cases with no additional test equipment required. DUTs can be completed tested to ensure product quality, saving time and money. The TLF3000 streamlines the workbench and removes the necessity of equipment typically used to perform the same level of testing including: Vector Signal Generator Spectrum Analyzer CW Generator RF Combiner Continuously Modulated Inverter Signal Vector Generator Product developers can focus on their product, and not on mastering a complex collection of test equipment to test it. The TLF3000 allows developers to test RF PHY on live links and is compliant with all adopted Bluetooth LE Core Specifications. It fully supports the Bluetooth 5 specification and aid in IoT development, providing engineers with means to test their devices while developing, ensuring product quality. The TLF3000 can help streamline the qualification process as well, allowing testing to be performed before the expensive qualification process is begun!
Datasheet
Description
The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific Bluetooth specifications being used in the device under test (DUT). Full support for Bluetooth 5 low energy features 2Mbps speeds Coded PHYs AoA / AoD All RF-PHY test cases with no additional test equipment required. DUTs can be completed tested to ensure product quality, saving time and money. The TLF3000 streamlines the workbench and removes the necessity of equipment typically used to perform the same level of testing including: Vector Signal Generator Spectrum Analyzer CW Generator RF Combiner Continuously Modulated Inverter Signal Vector Generator Product developers can focus on their product, and not on mastering a complex collection of test equipment to test it. The TLF3000 allows developers to test RF PHY on live links and is compliant with all adopted Bluetooth LE Core Specifications. It fully supports the Bluetooth 5 specification and aid in IoT development, providing engineers with means to test their devices while developing, ensuring product quality. The TLF3000 can help streamline the qualification process as well, allowing testing to be performed before the expensive qualification process is begun!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth® Tester - Frontline<sup>®</sup> TLF3000 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Bluetooth® Tester
Frontline® TLF3000
Bluetooth® Tester Frontline® TLF3000
The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific Bluetooth specifications being used in the device under test (DUT). Full support for Bluetooth 5 low energy features 2Mbps speeds Coded PHYs AoA / AoD All RF-PHY test cases with no additional test equipment required. DUTs can be completed tested to ensure product quality, saving time and money. The TLF3000 streamlines the workbench and removes the necessity of equipment typically used to perform the same level of testing including: Vector Signal Generator Spectrum Analyzer CW Generator RF Combiner Continuously Modulated Inverter Signal Vector Generator Product developers can focus on their product, and not on mastering a complex collection of test equipment to test it. The TLF3000 allows developers to test RF PHY on live links and is compliant with all adopted Bluetooth LE Core Specifications. It fully supports the Bluetooth 5 specification and aid in IoT development, providing engineers with means to test their devices while developing, ensuring product quality. The TLF3000 can help streamline the qualification process as well, allowing testing to be performed before the expensive qualification process is begun!

The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific Bluetooth specifications being used in the device under test (DUT). Full support for Bluetooth 5 low energy features

  • 2Mbps speeds
  • Coded PHYs
  • AoA / AoD

All RF-PHY test cases with no additional test equipment required. DUTs can be completed tested to ensure product quality, saving time and money.

The TLF3000 streamlines the workbench and removes the necessity of equipment typically used to perform the same level of testing including:

  • Vector Signal Generator
  • Spectrum Analyzer
  • CW Generator
  • RF Combiner
  • Continuously Modulated Inverter
  • Signal Vector Generator

Product developers can focus on their product, and not on mastering a complex collection of test equipment to test it.

The TLF3000 allows developers to test RF PHY on live links and is compliant with all adopted Bluetooth LE Core Specifications. It fully supports the Bluetooth 5 specification and aid in IoT development, providing engineers with means to test their devices while developing, ensuring product quality. The TLF3000 can help streamline the qualification process as well, allowing testing to be performed before the expensive qualification process is begun!

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Frontline® TLF3000
Product Name Bluetooth® Tester
Equipment Type Protocol Analyzer
Network Protocol Bluetooth
Number of Ports 6
Form Factor Desktop
Unlock Full Specs
to access all available technical data

Similar Products

6-Port Mesh Network Emulator, 5 - 1000 MHz, 0-95 dB, 2U, SMA - ZTMN-0695E-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 468569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Standards and Certifications RoHS
View Details
PCI Based Dual HD Universal T1 E1 Card - HTE001 - GL Communications, Inc.
Specs
Equipment Type Network / LAN Analyzer
Network Protocol E1; T1
Number of Ports 2
View Details