Teledyne LeCroy High Speed UART Protocol Analyzer Frontline® HSU

Description
Frontline's High Speed UART (HSU) Protocol Analyzer lets you capture and decode chip level HCI or WCI-2 data directly. It is extremely portable and requires very little set up. Using Frontline's HSU analyzer lets you view detailed packet information and display all HCI commands and events within the powerful and mature Frontline Protocol Analysis System software UI. Significantly Reduce Debugging Time with ProbeSync! The Frontline HSU analyzer comes built in with Frontline’s ProbeSync technology - a clock sharing technology for use with Frontline analyzers. This means you will save time debugging and troubleshooting your Bluetooth enabled devices by capturing and viewing Bluetooth packets simultaneously from BOTH over-the-air Bluetooth data using the Frontline BPA 600 analyzer AND over-the-wire HCI (HSU) Bluetooth data using the Frontline HSU analyzer. No more wondering when a packet came through, searching for correlations between capture files, etc. See both sets of data together and synchronized the way you need it. Benefits and Features Reduce Debugging Time Data You Can Trust Synced with Bluetooth Easy to use and portable USB-powered Full serial protocol support - sniff H4, H5 and BCSP. Easy SSP Decryption Direct TTL connection to your HCI UART transport layer. Needs access to the Rx (receive), Tx (transmit) and Gnd (Ground) terminals of the serial HCI link. These points are at TTL (Transistor, Transistor Logic voltage levels).
Datasheet
Description
Frontline's High Speed UART (HSU) Protocol Analyzer lets you capture and decode chip level HCI or WCI-2 data directly. It is extremely portable and requires very little set up. Using Frontline's HSU analyzer lets you view detailed packet information and display all HCI commands and events within the powerful and mature Frontline Protocol Analysis System software UI. Significantly Reduce Debugging Time with ProbeSync! The Frontline HSU analyzer comes built in with Frontline’s ProbeSync technology - a clock sharing technology for use with Frontline analyzers. This means you will save time debugging and troubleshooting your Bluetooth enabled devices by capturing and viewing Bluetooth packets simultaneously from BOTH over-the-air Bluetooth data using the Frontline BPA 600 analyzer AND over-the-wire HCI (HSU) Bluetooth data using the Frontline HSU analyzer. No more wondering when a packet came through, searching for correlations between capture files, etc. See both sets of data together and synchronized the way you need it. Benefits and Features Reduce Debugging Time Data You Can Trust Synced with Bluetooth Easy to use and portable USB-powered Full serial protocol support - sniff H4, H5 and BCSP. Easy SSP Decryption Direct TTL connection to your HCI UART transport layer. Needs access to the Rx (receive), Tx (transmit) and Gnd (Ground) terminals of the serial HCI link. These points are at TTL (Transistor, Transistor Logic voltage levels).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed UART Protocol Analyzer - Frontline<sup>®</sup> HSU - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Speed UART Protocol Analyzer
Frontline® HSU
High Speed UART Protocol Analyzer Frontline® HSU
Frontline's High Speed UART (HSU) Protocol Analyzer lets you capture and decode chip level HCI or WCI-2 data directly. It is extremely portable and requires very little set up. Using Frontline's HSU analyzer lets you view detailed packet information and display all HCI commands and events within the powerful and mature Frontline Protocol Analysis System software UI. Significantly Reduce Debugging Time with ProbeSync! The Frontline HSU analyzer comes built in with Frontline’s ProbeSync technology - a clock sharing technology for use with Frontline analyzers. This means you will save time debugging and troubleshooting your Bluetooth enabled devices by capturing and viewing Bluetooth packets simultaneously from BOTH over-the-air Bluetooth data using the Frontline BPA 600 analyzer AND over-the-wire HCI (HSU) Bluetooth data using the Frontline HSU analyzer. No more wondering when a packet came through, searching for correlations between capture files, etc. See both sets of data together and synchronized the way you need it. Benefits and Features Reduce Debugging Time Data You Can Trust Synced with Bluetooth Easy to use and portable USB-powered Full serial protocol support - sniff H4, H5 and BCSP. Easy SSP Decryption Direct TTL connection to your HCI UART transport layer. Needs access to the Rx (receive), Tx (transmit) and Gnd (Ground) terminals of the serial HCI link. These points are at TTL (Transistor, Transistor Logic voltage levels).

Frontline's High Speed UART (HSU) Protocol Analyzer lets you capture and decode chip level HCI or WCI-2 data directly. It is extremely portable and requires very little set up. Using Frontline's HSU analyzer lets you view detailed packet information and display all HCI commands and events within the powerful and mature Frontline Protocol Analysis System software UI.

Significantly Reduce Debugging Time with ProbeSync!

The Frontline HSU analyzer comes built in with Frontline’s ProbeSync technology - a clock sharing technology for use with Frontline analyzers. This means you will save time debugging and troubleshooting your Bluetooth enabled devices by capturing and viewing Bluetooth packets simultaneously from BOTH over-the-air Bluetooth data using the Frontline BPA 600 analyzer AND over-the-wire HCI (HSU) Bluetooth data using the Frontline HSU analyzer. No more wondering when a packet came through, searching for correlations between capture files, etc. See both sets of data together and synchronized the way you need it.

Benefits and Features

  • Reduce Debugging Time
  • Data You Can Trust
  • Synced with Bluetooth
  • Easy to use and portable
  • USB-powered
  • Full serial protocol support - sniff H4, H5 and BCSP.
  • Easy SSP Decryption
  • Direct TTL connection to your HCI UART transport layer.
  • Needs access to the Rx (receive), Tx (transmit) and Gnd (Ground) terminals of the serial HCI link. These points are at TTL (Transistor, Transistor Logic voltage levels).
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Frontline® HSU
Product Name High Speed UART Protocol Analyzer
Equipment Type Protocol Analyzer
Network Protocol Serial
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details
Network Testers - 468570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; SFP, USB Type C, USB Type-A, RJ45
Standards and Certifications RoHS
View Details