Teledyne LeCroy MIPI M-PHY Protocol Analyzer Eclipse X34

Description
The Eclipse X34 can monitor, capture, decode and analyze multiple transmission modes with different bit-signaling, clocking schemes and rates that support bandwidth ranges (M-PHY Gears 1 to 3). Two independent reference clocks, Rate A and B operate at 19.2 and 26 MHz with 8B/10B, encoding can be tracked and displayed. PMW Modes G0 to G5 are supported and displayed in the trace view. The application display is highly configurable and can be modified to most users debugging styles. A customizable multi-state trigger makes it easy to discover protocol issues on the bus. Features such as multiple local, global timers and counters allow the user advanced control to create sophisticated trigger sequences. The Eclipse can time correlate its traces to other Teledyne LeCroy supported protocols and buses. This multi-protocol support will make it useful to help debug DDR memory and other serial protocols on low power devices. The Eclipse X34 features up to 4 lanes of traffic capture and up to 32 GB trace depth. Teledyne LeCroy also provides a variety of probing connectivity options, including SMA, multi-lead solder-down tapping and a special Mid-bus probe designed for M-PHY. The M-PHY Mid-bus probe has been defined by Teledyne LeCroy and will build on the existing footprint for PCI Express giving developers another method to get probing access to M-PHY signals. The Eclipse x34 can be connected to the host by either USB 2.0/3.0 or Ethernet 10/100/1000 LAN as standard features. By connecting over a LAN, engineers can operate the system remotely (e.g., control an analyzer operating in a remote lab). Also, engineers working collaboratively can time-share use of a single analyzer, reducing the need for multiple systems, and increasing the cost effectiveness of the product. The Eclipse X34 is licensable to accommodate different lane, memory and gear configurations to match user requirements with available budgets.
Datasheet
Description
The Eclipse X34 can monitor, capture, decode and analyze multiple transmission modes with different bit-signaling, clocking schemes and rates that support bandwidth ranges (M-PHY Gears 1 to 3). Two independent reference clocks, Rate A and B operate at 19.2 and 26 MHz with 8B/10B, encoding can be tracked and displayed. PMW Modes G0 to G5 are supported and displayed in the trace view. The application display is highly configurable and can be modified to most users debugging styles. A customizable multi-state trigger makes it easy to discover protocol issues on the bus. Features such as multiple local, global timers and counters allow the user advanced control to create sophisticated trigger sequences. The Eclipse can time correlate its traces to other Teledyne LeCroy supported protocols and buses. This multi-protocol support will make it useful to help debug DDR memory and other serial protocols on low power devices. The Eclipse X34 features up to 4 lanes of traffic capture and up to 32 GB trace depth. Teledyne LeCroy also provides a variety of probing connectivity options, including SMA, multi-lead solder-down tapping and a special Mid-bus probe designed for M-PHY. The M-PHY Mid-bus probe has been defined by Teledyne LeCroy and will build on the existing footprint for PCI Express giving developers another method to get probing access to M-PHY signals. The Eclipse x34 can be connected to the host by either USB 2.0/3.0 or Ethernet 10/100/1000 LAN as standard features. By connecting over a LAN, engineers can operate the system remotely (e.g., control an analyzer operating in a remote lab). Also, engineers working collaboratively can time-share use of a single analyzer, reducing the need for multiple systems, and increasing the cost effectiveness of the product. The Eclipse X34 is licensable to accommodate different lane, memory and gear configurations to match user requirements with available budgets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIPI M-PHY Protocol Analyzer - Eclipse X34 - Teledyne LeCroy
Chestnut Ridge, NY, USA
MIPI M-PHY Protocol Analyzer
Eclipse X34
MIPI M-PHY Protocol Analyzer Eclipse X34
The Eclipse X34 can monitor, capture, decode and analyze multiple transmission modes with different bit-signaling, clocking schemes and rates that support bandwidth ranges (M-PHY Gears 1 to 3). Two independent reference clocks, Rate A and B operate at 19.2 and 26 MHz with 8B/10B, encoding can be tracked and displayed. PMW Modes G0 to G5 are supported and displayed in the trace view. The application display is highly configurable and can be modified to most users debugging styles. A customizable multi-state trigger makes it easy to discover protocol issues on the bus. Features such as multiple local, global timers and counters allow the user advanced control to create sophisticated trigger sequences. The Eclipse can time correlate its traces to other Teledyne LeCroy supported protocols and buses. This multi-protocol support will make it useful to help debug DDR memory and other serial protocols on low power devices. The Eclipse X34 features up to 4 lanes of traffic capture and up to 32 GB trace depth. Teledyne LeCroy also provides a variety of probing connectivity options, including SMA, multi-lead solder-down tapping and a special Mid-bus probe designed for M-PHY. The M-PHY Mid-bus probe has been defined by Teledyne LeCroy and will build on the existing footprint for PCI Express giving developers another method to get probing access to M-PHY signals. The Eclipse x34 can be connected to the host by either USB 2.0/3.0 or Ethernet 10/100/1000 LAN as standard features. By connecting over a LAN, engineers can operate the system remotely (e.g., control an analyzer operating in a remote lab). Also, engineers working collaboratively can time-share use of a single analyzer, reducing the need for multiple systems, and increasing the cost effectiveness of the product. The Eclipse X34 is licensable to accommodate different lane, memory and gear configurations to match user requirements with available budgets.

The Eclipse X34 can monitor, capture, decode and analyze multiple transmission modes with different bit-signaling, clocking schemes and rates that support bandwidth ranges (M-PHY Gears 1 to 3). Two independent reference clocks, Rate A and B operate at 19.2 and 26 MHz with 8B/10B, encoding can be tracked and displayed. PMW Modes G0 to G5 are supported and displayed in the trace view. The application display is highly configurable and can be modified to most users debugging styles. A customizable multi-state trigger makes it easy to discover protocol issues on the bus. Features such as multiple local, global timers and counters allow the user advanced control to create sophisticated trigger sequences. The Eclipse can time correlate its traces to other Teledyne LeCroy supported protocols and buses. This multi-protocol support will make it useful to help debug DDR memory and other serial protocols on low power devices.

The Eclipse X34 features up to 4 lanes of traffic capture and up to 32 GB trace depth. Teledyne LeCroy also provides a variety of probing connectivity options, including SMA, multi-lead solder-down tapping and a special Mid-bus probe designed for M-PHY. The M-PHY Mid-bus probe has been defined by Teledyne LeCroy and will build on the existing footprint for PCI Express giving developers another method to get probing access to M-PHY signals.

The Eclipse x34 can be connected to the host by either USB 2.0/3.0 or Ethernet 10/100/1000 LAN as standard features. By connecting over a LAN, engineers can operate the system remotely (e.g., control an analyzer operating in a remote lab). Also, engineers working collaboratively can time-share use of a single analyzer, reducing the need for multiple systems, and increasing the cost effectiveness of the product.

The Eclipse X34 is licensable to accommodate different lane, memory and gear configurations to match user requirements with available budgets.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Eclipse X34
Product Name MIPI M-PHY Protocol Analyzer
Equipment Type Protocol Analyzer
Network Protocol M-PHY
Number of Ports 8
Form Factor Desktop
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 2307472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; RJ45
Standards and Certifications RoHS
View Details
DCME Analyzer - DC007 - GL Communications, Inc.
GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol DCME
View Details