AvaLAN Wireless Systems, Inc. 900 MHz Site Survey Spectrum Analyzer AW900-SPEC

Description
The AvaLAN AW900-SPEC uses our 900 MHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure. Now you can take the mystery out of wireless technology through the use of a network addressable spectrum analyzer offered by AvaLAN Wireless. Different from other spectrum analyzers, this new product offers a simple visual picture of what is in the RF environment. Network addressability means that the spectrum analyzer can be installed at the customer’s site and logged into from your office. Having this product at the customer’s site can help to limit or minimize customer support and service calls, saving time and money. What was previously a “mystery” is now solved with a quick glance to see if a particular frequency is being used or is polluted with other wireless traffic.Fully web browser interfaced, this tool is a quick way to improve your installations and provide better service to your customers. IP Addressable for easy connection to TCP/IP networks Built-in browser interface Tunes from 879 to 945 MHz in 500 KHz steps -97 dBm sensitivity (0.2 nanoWatts) Can average up to 256 samples per point Logarithmic graph of peak and average power vs. frequency Mount outdoors 2.5 dBi omnidirectional flexible antenna included or use any of our other 900 MHz antennas
Datasheet
Description
The AvaLAN AW900-SPEC uses our 900 MHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure. Now you can take the mystery out of wireless technology through the use of a network addressable spectrum analyzer offered by AvaLAN Wireless. Different from other spectrum analyzers, this new product offers a simple visual picture of what is in the RF environment. Network addressability means that the spectrum analyzer can be installed at the customer’s site and logged into from your office. Having this product at the customer’s site can help to limit or minimize customer support and service calls, saving time and money. What was previously a “mystery” is now solved with a quick glance to see if a particular frequency is being used or is polluted with other wireless traffic.Fully web browser interfaced, this tool is a quick way to improve your installations and provide better service to your customers. IP Addressable for easy connection to TCP/IP networks Built-in browser interface Tunes from 879 to 945 MHz in 500 KHz steps -97 dBm sensitivity (0.2 nanoWatts) Can average up to 256 samples per point Logarithmic graph of peak and average power vs. frequency Mount outdoors 2.5 dBi omnidirectional flexible antenna included or use any of our other 900 MHz antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Site Survey Spectrum Analyzer - AW900-SPEC - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Site Survey Spectrum Analyzer
AW900-SPEC
900 MHz Site Survey Spectrum Analyzer AW900-SPEC
The AvaLAN AW900-SPEC uses our 900 MHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure. Now you can take the mystery out of wireless technology through the use of a network addressable spectrum analyzer offered by AvaLAN Wireless. Different from other spectrum analyzers, this new product offers a simple visual picture of what is in the RF environment. Network addressability means that the spectrum analyzer can be installed at the customer’s site and logged into from your office. Having this product at the customer’s site can help to limit or minimize customer support and service calls, saving time and money. What was previously a “mystery” is now solved with a quick glance to see if a particular frequency is being used or is polluted with other wireless traffic.Fully web browser interfaced, this tool is a quick way to improve your installations and provide better service to your customers. IP Addressable for easy connection to TCP/IP networks Built-in browser interface Tunes from 879 to 945 MHz in 500 KHz steps -97 dBm sensitivity (0.2 nanoWatts) Can average up to 256 samples per point Logarithmic graph of peak and average power vs. frequency Mount outdoors 2.5 dBi omnidirectional flexible antenna included or use any of our other 900 MHz antennas

The AvaLAN AW900-SPEC uses our 900 MHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure.

Now you can take the mystery out of wireless technology through the use of a network addressable spectrum analyzer offered by AvaLAN Wireless. Different from other spectrum analyzers, this new product offers a simple visual picture of what is in the RF environment.

Network addressability means that the spectrum analyzer can be installed at the customer’s site and logged into from your office. Having this product at the customer’s site can help to limit or minimize customer support and service calls, saving time and money.

What was previously a “mystery” is now solved with a quick glance to see if a particular frequency is being used or is polluted with other wireless traffic.Fully web browser interfaced, this tool is a quick way to improve your installations and provide better service to your customers.

  • IP Addressable for easy connection to TCP/IP networks
  • Built-in browser interface
  • Tunes from 879 to 945 MHz in 500 KHz steps
  • -97 dBm sensitivity (0.2 nanoWatts)
  • Can average up to 256 samples per point
  • Logarithmic graph of peak and average power vs. frequency
  • Mount outdoors
  • 2.5 dBi omnidirectional flexible antenna included or use any of our other 900 MHz antennas
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Test Equipment
Product Number AW900-SPEC
Product Name 900 MHz Site Survey Spectrum Analyzer
Equipment Type Network / LAN Analyzer
Network Protocol TCP/IP
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 468539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; USB Type C, USB Type-A, SFP, SD card slot, RJ45
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
dataSIMS- Avionics Data Bus Test and Analysis Software (1553) - BU-69414 - Data Device Corporation (DDC)
Specs
Equipment Type Network / LAN Analyzer
Features Software Included
View Details