Teledyne LeCroy M-PHY Gear 1/2/3/4 UniPro/UFS Protocol Analyzer/Exerciser Eclipse M32

Description
The Eclipse M32 M-PHY Gear 1/2/3 is the right tool for engineers and developers who need to ensure the correct and efficient operation of technologies employing the high data transfer speeds of the UFS and UniPro specifications supported by M-PHY interfaces. Connected to the Controlling PC via Thunderbolt 3, the Eclipse M32 delivers protocol analysis, compliance conformance verification, and automated quality testing in one powerful package. Teledyne LeCroy’s UniPro M Series Protocol Suite provides all the views you need to debug captured data. The Events window shows activity on the bus as a complete picture of all events, and allows drill-down to the lowest level bytes. This unique time-aligned display includes fillers, Prepare, SYNC, Hibern8, sleep, stall and other M-PHY level packets. Trace Validation powers a number of the Eclipse M32’s most exciting features. It identifies transactions on the link by analyzing millions of packets in a trace capture, then evaluates the complete protocol sequences and individual packets for conformance to the specification. With Trace Validation, complex transactions such as power mode changes, Link Startup Sequence and NAC/Replay events can be automatically analyzed and easily debugged. Trace Validation finds the problems an engineer can’t. In Conformance Test Suite mode, the Eclipse M32 initiates conformance test cases, then uses Trace Validation to verify that the resulting protocol sequences and packets conform to the CTS. Extensive reporting and analysis tools include reports by test parameters – status, individual tests, or test rules, and within tests by packet characteristics such as packet number, byte, speed, link, etc. Summary and full reports and pass/fail reports are also provided. Exerciser stress testing controls the DUT and executes hundreds of thousands of tests automatically. Stop after any number of loops or No Result Test Cases, and analyze the results with Trace Validation.
Datasheet
Description
The Eclipse M32 M-PHY Gear 1/2/3 is the right tool for engineers and developers who need to ensure the correct and efficient operation of technologies employing the high data transfer speeds of the UFS and UniPro specifications supported by M-PHY interfaces. Connected to the Controlling PC via Thunderbolt 3, the Eclipse M32 delivers protocol analysis, compliance conformance verification, and automated quality testing in one powerful package. Teledyne LeCroy’s UniPro M Series Protocol Suite provides all the views you need to debug captured data. The Events window shows activity on the bus as a complete picture of all events, and allows drill-down to the lowest level bytes. This unique time-aligned display includes fillers, Prepare, SYNC, Hibern8, sleep, stall and other M-PHY level packets. Trace Validation powers a number of the Eclipse M32’s most exciting features. It identifies transactions on the link by analyzing millions of packets in a trace capture, then evaluates the complete protocol sequences and individual packets for conformance to the specification. With Trace Validation, complex transactions such as power mode changes, Link Startup Sequence and NAC/Replay events can be automatically analyzed and easily debugged. Trace Validation finds the problems an engineer can’t. In Conformance Test Suite mode, the Eclipse M32 initiates conformance test cases, then uses Trace Validation to verify that the resulting protocol sequences and packets conform to the CTS. Extensive reporting and analysis tools include reports by test parameters – status, individual tests, or test rules, and within tests by packet characteristics such as packet number, byte, speed, link, etc. Summary and full reports and pass/fail reports are also provided. Exerciser stress testing controls the DUT and executes hundreds of thousands of tests automatically. Stop after any number of loops or No Result Test Cases, and analyze the results with Trace Validation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-PHY Gear 1/2/3/4 UniPro/UFS Protocol Analyzer/Exerciser - Eclipse M32 - Teledyne LeCroy
Chestnut Ridge, NY, USA
M-PHY Gear 1/2/3/4 UniPro/UFS Protocol Analyzer/Exerciser
Eclipse M32
M-PHY Gear 1/2/3/4 UniPro/UFS Protocol Analyzer/Exerciser Eclipse M32
The Eclipse M32 M-PHY Gear 1/2/3 is the right tool for engineers and developers who need to ensure the correct and efficient operation of technologies employing the high data transfer speeds of the UFS and UniPro specifications supported by M-PHY interfaces. Connected to the Controlling PC via Thunderbolt 3, the Eclipse M32 delivers protocol analysis, compliance conformance verification, and automated quality testing in one powerful package. Teledyne LeCroy’s UniPro M Series Protocol Suite provides all the views you need to debug captured data. The Events window shows activity on the bus as a complete picture of all events, and allows drill-down to the lowest level bytes. This unique time-aligned display includes fillers, Prepare, SYNC, Hibern8, sleep, stall and other M-PHY level packets. Trace Validation powers a number of the Eclipse M32’s most exciting features. It identifies transactions on the link by analyzing millions of packets in a trace capture, then evaluates the complete protocol sequences and individual packets for conformance to the specification. With Trace Validation, complex transactions such as power mode changes, Link Startup Sequence and NAC/Replay events can be automatically analyzed and easily debugged. Trace Validation finds the problems an engineer can’t. In Conformance Test Suite mode, the Eclipse M32 initiates conformance test cases, then uses Trace Validation to verify that the resulting protocol sequences and packets conform to the CTS. Extensive reporting and analysis tools include reports by test parameters – status, individual tests, or test rules, and within tests by packet characteristics such as packet number, byte, speed, link, etc. Summary and full reports and pass/fail reports are also provided. Exerciser stress testing controls the DUT and executes hundreds of thousands of tests automatically. Stop after any number of loops or No Result Test Cases, and analyze the results with Trace Validation.

The Eclipse M32 M-PHY Gear 1/2/3 is the right tool for engineers and developers who need to ensure the correct and efficient operation of technologies employing the high data transfer speeds of the UFS and UniPro specifications supported by M-PHY interfaces. Connected to the Controlling PC via Thunderbolt 3, the Eclipse M32 delivers protocol analysis, compliance conformance verification, and automated quality testing in one powerful package. Teledyne LeCroy’s UniPro M Series Protocol Suite provides all the views you need to debug captured data. The Events window shows activity on the bus as a complete picture of all events, and allows drill-down to the lowest level bytes. This unique time-aligned display includes fillers, Prepare, SYNC, Hibern8, sleep, stall and other M-PHY level packets.

Trace Validation powers a number of the Eclipse M32’s most exciting features. It identifies transactions on the link by analyzing millions of packets in a trace capture, then evaluates the complete protocol sequences and individual packets for conformance to the specification. With Trace Validation, complex transactions such as power mode changes, Link Startup Sequence and NAC/Replay events can be automatically analyzed and easily debugged. Trace Validation finds the problems an engineer can’t.

In Conformance Test Suite mode, the Eclipse M32 initiates conformance test cases, then uses Trace Validation to verify that the resulting protocol sequences and packets conform to the CTS. Extensive reporting and analysis tools include reports by test parameters – status, individual tests, or test rules, and within tests by packet characteristics such as packet number, byte, speed, link, etc. Summary and full reports and pass/fail reports are also provided. Exerciser stress testing controls the DUT and executes hundreds of thousands of tests automatically. Stop after any number of loops or No Result Test Cases, and analyze the results with Trace Validation.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Eclipse M32
Product Name M-PHY Gear 1/2/3/4 UniPro/UFS Protocol Analyzer/Exerciser
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 468567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type USB; USB Type C, USB Type-A, RP-SMA External Antenna
Standards and Certifications RoHS
View Details
SIGTRAN Protocol Analyzer - PKV105 - GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol SIGTRAN
View Details