The CCT-38 Switch is an internally terminated, broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected ports. The switches are small using the popular connector spacing on a 1.062"" dia. circle. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time. The CCT-38 comes with a normally open actuator. For the normally open actuator, all ports are terminated in 50 Ohms, except the common input port which is open when the switch is de-energized.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CCT-38S33C-T |
| Product Name | RF Coaxial Switch |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 18000 MHz |
| Insertion Loss | 0.2000 dB |