Teledyne Relays RF Coaxial Switch CCS-37S8E-T

Description
Commercial CCS-37. Miniature Transfer DC-18GHz Latching. The CCS-37 Latching Switch is a long-life high performance transfer switch designed for use in 50 Ohms coaxial transmission lines operating over frequencies ranging from DC to 18 GHz. The switch is designed for minimum size compatible with SMA connector spacing. This switch is provided with a magnetic latching actuator which is particularly desirable in applications where actuator power consumption must be kept to an absolute minimum. The latching type actuator requires less switching current than the failsafe type. In the self-cutoff version, power is applied only for the very short duration (approximately 50 msec. max.) of the actuator transfer from one position of the other. This makes this type of actuator especially suitable for portable battery operated systems. This version of the CCS-37 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (4) and includes Option T: TTL Drivers with Diodes.
Request a Quote
Description
Commercial CCS-37. Miniature Transfer DC-18GHz Latching. The CCS-37 Latching Switch is a long-life high performance transfer switch designed for use in 50 Ohms coaxial transmission lines operating over frequencies ranging from DC to 18 GHz. The switch is designed for minimum size compatible with SMA connector spacing. This switch is provided with a magnetic latching actuator which is particularly desirable in applications where actuator power consumption must be kept to an absolute minimum. The latching type actuator requires less switching current than the failsafe type. In the self-cutoff version, power is applied only for the very short duration (approximately 50 msec. max.) of the actuator transfer from one position of the other. This makes this type of actuator especially suitable for portable battery operated systems. This version of the CCS-37 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (4) and includes Option T: TTL Drivers with Diodes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCS-37S8E-T - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCS-37S8E-T
RF Coaxial Switch CCS-37S8E-T
Commercial CCS-37. Miniature Transfer DC-18GHz Latching. The CCS-37 Latching Switch is a long-life high performance transfer switch designed for use in 50 Ohms coaxial transmission lines operating over frequencies ranging from DC to 18 GHz. The switch is designed for minimum size compatible with SMA connector spacing. This switch is provided with a magnetic latching actuator which is particularly desirable in applications where actuator power consumption must be kept to an absolute minimum. The latching type actuator requires less switching current than the failsafe type. In the self-cutoff version, power is applied only for the very short duration (approximately 50 msec. max.) of the actuator transfer from one position of the other. This makes this type of actuator especially suitable for portable battery operated systems. This version of the CCS-37 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (4) and includes Option T: TTL Drivers with Diodes.

Commercial CCS-37. Miniature Transfer DC-18GHz Latching. The CCS-37 Latching Switch is a long-life high performance transfer switch designed for use in 50 Ohms coaxial transmission lines operating over frequencies ranging from DC to 18 GHz. The switch is designed for minimum size compatible with SMA connector spacing. This switch is provided with a magnetic latching actuator which is particularly desirable in applications where actuator power consumption must be kept to an absolute minimum. The latching type actuator requires less switching current than the failsafe type. In the self-cutoff version, power is applied only for the very short duration (approximately 50 msec. max.) of the actuator transfer from one position of the other. This makes this type of actuator especially suitable for portable battery operated systems. This version of the CCS-37 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (4) and includes Option T: TTL Drivers with Diodes.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCS-37S8E-T
Product Name RF Coaxial Switch
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS6E - kTB Solutions
Specs
Frequency Range 0.0 to 6500 MHz
Type SP3T~SP6T
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details