The C75-2 is a 1.0A DC solid-state relay with optical isolation and short-circuit protection, packaged in a 16-pin DIP with surface mount or through-hole mounting options. It features low off-state leakage, high dielectric strength, and switches loads on either the high or low side of the power line. Trip status feedback is not included in this variant. Protection activates against turn-on shorts, in-conduction shorts, and prolonged overloads, requiring input cycling to reset. The relay is designed to safeguard system components and wiring from damage due to fault conditions.
Solid State Relays - PCB Mount 1A 60V Thru-Hole Mnt w/ShrtCircuitProtect
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | C75-2 |
| Product Name | Solid State Relays - PCB Mount |