Teledyne Relays Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 30DC;Vol-Rtg 275AC;PCB Mnt;Solder;4 Pin;UL AS24D4E

Description
275 VAC Voltage Rating, 4 A , 100 Apeak Current Surge, 10 mA Input Current, Relay Industry standard package Tight zero-cross window for low EMI Low input current draw High dv⁄dt capability Integral transient voltage protection High immunity to surges Industry Standard Package High In Rush Capabilities Low Input Current Draw High dv/dt Capability Additional Models Available
Description
275 VAC Voltage Rating, 4 A , 100 Apeak Current Surge, 10 mA Input Current, Relay Industry standard package Tight zero-cross window for low EMI Low input current draw High dv⁄dt capability Integral transient voltage protection High immunity to surges Industry Standard Package High In Rush Capabilities Low Input Current Draw High dv/dt Capability Additional Models Available

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 30DC;Vol-Rtg 275AC;PCB Mnt;Solder;4 Pin;UL - 70105543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 30DC;Vol-Rtg 275AC;PCB Mnt;Solder;4 Pin;UL
70105543
Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 30DC;Vol-Rtg 275AC;PCB Mnt;Solder;4 Pin;UL 70105543
275 VAC Voltage Rating, 4 A , 100 Apeak Current Surge, 10 mA Input Current, Relay Industry standard package Tight zero-cross window for low EMI Low input current draw High dv⁄dt capability Integral transient voltage protection High immunity to surges Industry Standard Package High In Rush Capabilities Low Input Current Draw High dv/dt Capability Additional Models Available

275 VAC Voltage Rating, 4 A , 100 Apeak Current Surge, 10 mA Input Current, Relay

  • Industry standard package
  • Tight zero-cross window for low EMI
  • Low input current draw
  • High dv⁄dt capability
  • Integral transient voltage protection
  • High immunity to surges
  • Industry Standard Package
  • High In Rush Capabilities
  • Low Input Current Draw
  • High dv/dt Capability
  • Additional Models Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Solid State Relays
Product Number 70105543
Product Name Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 30DC;Vol-Rtg 275AC;PCB Mnt;Solder;4 Pin;UL
Application Type General
Mounting PCBoard
Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 3340323 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - Industrial Mount - SG969100 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details