Teledyne Technologies Incorporated OEM Parts - OEM Parts (A - B) - A150-6-12 A150-6-12

Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042474-A150-6-12 Coil Resistance: 390 Ω Coil Current: 30.7 mA Number of Pins: 6 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042474-A150-6-12 Coil Resistance: 390 Ω Coil Current: 30.7 mA Number of Pins: 6 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - A150-6-12 - 1042474-A150-6-12 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - A150-6-12
1042474-A150-6-12
OEM Parts - OEM Parts (A - B) - A150-6-12 1042474-A150-6-12
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042474-A150-6-12 Coil Resistance: 390 Ω Coil Current: 30.7 mA Number of Pins: 6 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Coil Voltage (DC): 12 V

Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042474-A150-6-12
Coil Resistance: 390 Ω
Coil Current: 30.7 mA
Number of Pins: 6
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Coil Voltage (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1042474-A150-6-12
Product Name OEM Parts - OEM Parts (A - B) - A150-6-12
Unlock Full Specs
to access all available technical data