Teledyne LeCroy Digital Oscilloscope 9450

Description
The 9450 is a 350 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Channels: 2 Sample Rate: 400 MS/s Record Length: 100kpts Max. vertical sensitivity: 2 V/div The LeCroy 9450 is a Digital Oscilloscope.
Description
The 9450 is a 350 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Channels: 2 Sample Rate: 400 MS/s Record Length: 100kpts Max. vertical sensitivity: 2 V/div The LeCroy 9450 is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9450 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9450
Digital Oscilloscope 9450
The 9450 is a 350 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Channels: 2 Sample Rate: 400 MS/s Record Length: 100kpts Max. vertical sensitivity: 2 V/div The LeCroy 9450 is a Digital Oscilloscope.

The 9450 is a 350 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • Channels: 2
  • Sample Rate: 400 MS/s
  • Record Length: 100kpts
  • Max. vertical sensitivity: 2 V/div

The LeCroy 9450 is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9450
Product Name Digital Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 7251264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details