Teledyne LeCroy Digital Oscilloscope 9362C

Description
The 9362C is a 1.5 GHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 2 Channel Sample Rate: 10GS/s Record Length: 25 kpts 42 Automatic Measurements SMART Trigger Automatic Pass/Fail Testing Advanced Signal Processing Floppy Disk and Centronics Port Fully programmable via GPIB/RS-232C
Datasheet
Description
The 9362C is a 1.5 GHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 2 Channel Sample Rate: 10GS/s Record Length: 25 kpts 42 Automatic Measurements SMART Trigger Automatic Pass/Fail Testing Advanced Signal Processing Floppy Disk and Centronics Port Fully programmable via GPIB/RS-232C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9362C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9362C
Digital Oscilloscope 9362C
The 9362C is a 1.5 GHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 2 Channel Sample Rate: 10GS/s Record Length: 25 kpts 42 Automatic Measurements SMART Trigger Automatic Pass/Fail Testing Advanced Signal Processing Floppy Disk and Centronics Port Fully programmable via GPIB/RS-232C

The 9362C is a 1.5 GHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1.5 GHz
  • 2 Channel
  • Sample Rate: 10GS/s
  • Record Length: 25 kpts
  • 42 Automatic Measurements
  • SMART Trigger
  • Automatic Pass/Fail Testing
  • Advanced Signal Processing
  • Floppy Disk and Centronics Port
  • Fully programmable via GPIB/RS-232C
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9362C
Product Name Digital Oscilloscope
Bandwidth 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 1953509 - RS Components, Ltd.
RS Components, Ltd.
Specs
A/D Resolution 8.00 (# bits)
Features RoHS
View Details
MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details