Teledyne LeCroy Digital Oscilloscope 9314M

Description
The 9314M is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 4 Channels Sample Rate: 100Ms/s Record Length: 50kpts Glitch, interval, window, dropout, TV and sate qualified triggers Automatic PASS / FAIL testing Programmable over the GPIB and RS232 Persistence, XY and roll modes Advanced signal processing The LeCroy 9314M is a Digital Oscilloscope.
Description
The 9314M is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 4 Channels Sample Rate: 100Ms/s Record Length: 50kpts Glitch, interval, window, dropout, TV and sate qualified triggers Automatic PASS / FAIL testing Programmable over the GPIB and RS232 Persistence, XY and roll modes Advanced signal processing The LeCroy 9314M is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9314M - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9314M
Digital Oscilloscope 9314M
The 9314M is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 4 Channels Sample Rate: 100Ms/s Record Length: 50kpts Glitch, interval, window, dropout, TV and sate qualified triggers Automatic PASS / FAIL testing Programmable over the GPIB and RS232 Persistence, XY and roll modes Advanced signal processing The LeCroy 9314M is a Digital Oscilloscope.

The 9314M is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • 4 Channels
  • Sample Rate: 100Ms/s
  • Record Length: 50kpts
  • Glitch, interval, window, dropout, TV and sate qualified triggers
  • Automatic PASS / FAIL testing
  • Programmable over the GPIB and RS232
  • Persistence, XY and roll modes
  • Advanced signal processing

The LeCroy 9314M is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9314M
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 7251160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details