Teledyne LeCroy Digital Oscilloscope 9314AM

Description
The 9314AM is a 400 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: : 400 MHz 4 Channels Sample Rate: 100 MSa/s Max. Record Length: 200kpt/sec Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC, DC, GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 1000 s/div Timebase accuracy: 0.002 % Trigger Source: External, Internal Trigger Modes: Auto, Edge, Normal, Single, State, Stop, Width Minimum Trigger Holdoff: 10 ns Trigger Sensitivity: 0.5 mV Minimum Glitch Trigger: 2.5 ns The LeCroy 9314AM is a Digital Oscilloscope.
Description
The 9314AM is a 400 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: : 400 MHz 4 Channels Sample Rate: 100 MSa/s Max. Record Length: 200kpt/sec Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC, DC, GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 1000 s/div Timebase accuracy: 0.002 % Trigger Source: External, Internal Trigger Modes: Auto, Edge, Normal, Single, State, Stop, Width Minimum Trigger Holdoff: 10 ns Trigger Sensitivity: 0.5 mV Minimum Glitch Trigger: 2.5 ns The LeCroy 9314AM is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9314AM - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9314AM
Digital Oscilloscope 9314AM
The 9314AM is a 400 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: : 400 MHz 4 Channels Sample Rate: 100 MSa/s Max. Record Length: 200kpt/sec Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC, DC, GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 1000 s/div Timebase accuracy: 0.002 % Trigger Source: External, Internal Trigger Modes: Auto, Edge, Normal, Single, State, Stop, Width Minimum Trigger Holdoff: 10 ns Trigger Sensitivity: 0.5 mV Minimum Glitch Trigger: 2.5 ns The LeCroy 9314AM is a Digital Oscilloscope.

The 9314AM is a 400 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: : 400 MHz
  • 4 Channels
  • Sample Rate: 100 MSa/s
  • Max. Record Length: 200kpt/sec
  • Min. Vertical Sensitivity: 2 mV/div
  • Maximum Vertical Sensitivity: 5 V/div
  • Number of Bits: 8 bits
  • Input Impedance: 1 MOhm
  • Input Impedance (alternate): 50 Ohm
  • Input Coupling: AC, DC, GND
  • Maximum Input Voltage: 250 Vrms
  • Maximum Input#2 (for Impedance #2): 5 Vrms
  • Main time base - lowest: 1 ns/div
  • Main time base - highest: 1000 s/div
  • Timebase accuracy: 0.002 %
  • Trigger Source: External, Internal
  • Trigger Modes: Auto, Edge, Normal, Single, State, Stop, Width
  • Minimum Trigger Holdoff: 10 ns
  • Trigger Sensitivity: 0.5 mV
  • Minimum Glitch Trigger: 2.5 ns

The LeCroy 9314AM is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9314AM
Product Name Digital Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details