Teledyne LeCroy Digital Oscilloscope 9310L

Description
The 9310L is a 300 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 100 Ms/s Record Length: 1 Mpt Store 4 Waveforms to nonvolatile memo Store to a PCMCIA Memory Card Plot to a serial plotter / printer Save to computer via serial port or GPIB Remote control with GPIB or serial port The LeCroy 9310L is a Digital Oscilloscope.
Description
The 9310L is a 300 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 100 Ms/s Record Length: 1 Mpt Store 4 Waveforms to nonvolatile memo Store to a PCMCIA Memory Card Plot to a serial plotter / printer Save to computer via serial port or GPIB Remote control with GPIB or serial port The LeCroy 9310L is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9310L - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9310L
Digital Oscilloscope 9310L
The 9310L is a 300 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 100 Ms/s Record Length: 1 Mpt Store 4 Waveforms to nonvolatile memo Store to a PCMCIA Memory Card Plot to a serial plotter / printer Save to computer via serial port or GPIB Remote control with GPIB or serial port The LeCroy 9310L is a Digital Oscilloscope.

The 9310L is a 300 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • 2 Channels
  • Sample Rate: 100 Ms/s
  • Record Length: 1 Mpt
  • Store 4 Waveforms to nonvolatile memo
  • Store to a PCMCIA Memory Card
  • Plot to a serial plotter / printer
  • Save to computer via serial port or GPIB
  • Remote control with GPIB or serial port

The LeCroy 9310L is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9310L
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 7250968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details