Teledyne Relays Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1/250A/mA;Ctrl-V 5DC;PCB Mnt;732 Series 732-5

Description
PC Board Mount, 0.4 pF (Typ.) Capacitance, 732 Series Commercial Sensitive DPDT Relays All welded construction Unique uni-frame design providing high magnetic efficiency and mechanical rigidity High force⁄mass ratios for resistance to shock and vibration Advanced cleaning techniques provide maximum assurance of internal cleanliness Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz
Description
PC Board Mount, 0.4 pF (Typ.) Capacitance, 732 Series Commercial Sensitive DPDT Relays All welded construction Unique uni-frame design providing high magnetic efficiency and mechanical rigidity High force⁄mass ratios for resistance to shock and vibration Advanced cleaning techniques provide maximum assurance of internal cleanliness Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1/250A/mA;Ctrl-V 5DC;PCB Mnt;732 Series - 70020700 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1/250A/mA;Ctrl-V 5DC;PCB Mnt;732 Series
70020700
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1/250A/mA;Ctrl-V 5DC;PCB Mnt;732 Series 70020700
PC Board Mount, 0.4 pF (Typ.) Capacitance, 732 Series Commercial Sensitive DPDT Relays All welded construction Unique uni-frame design providing high magnetic efficiency and mechanical rigidity High force⁄mass ratios for resistance to shock and vibration Advanced cleaning techniques provide maximum assurance of internal cleanliness Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

PC Board Mount, 0.4 pF (Typ.) Capacitance, 732 Series Commercial Sensitive DPDT Relays

  • All welded construction
  • Unique uni-frame design providing high magnetic efficiency and mechanical rigidity
  • High force⁄mass ratios for resistance to shock and vibration
  • Advanced cleaning techniques provide maximum assurance of internal cleanliness
  • Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities
  • Hermetically Sealed
  • Surface Mount (S172 Series)
  • Gold-Plated Contacts
  • Dry Circuit to 1 A, 28 VDC
  • Excellent RF Performance, DC to 1 GHz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70020700
Product Name Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1/250A/mA;Ctrl-V 5DC;PCB Mnt;732 Series
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -67 F (-55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details