Teledyne Analytical Instruments Solid State Overload/Relay 712D-26

Description
RELAY; E-MECH; FREQ (RF); DPDT; CUR-RTG 1A; CTRL-V 27.5DC; VOL-RTG 28DC; PCB MNT. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY; E-MECH; FREQ (RF); DPDT; CUR-RTG 1A; CTRL-V 27.5DC; VOL-RTG 28DC; PCB MNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 90197437 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
90197437
Solid State Overload/Relay 90197437
RELAY; E-MECH; FREQ (RF); DPDT; CUR-RTG 1A; CTRL-V 27.5DC; VOL-RTG 28DC; PCB MNT. FREE 2 YEAR RADWELL WARRANTY

RELAY; E-MECH; FREQ (RF); DPDT; CUR-RTG 1A; CTRL-V 27.5DC; VOL-RTG 28DC; PCB MNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 90197437
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12EA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
Solid State Overload/Relay - 26199900 - Radwell International
Specs
Device Technology Solid State
View Details