Teledyne Relays Relay, Dpdt, 5Vdc, To-5, Pcb; Contact Configuration Teledyne 712-5

Description
RELAY, DPDT, 5VDC, TO-5, PCB; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder; Contact Voltage VDC:28VDCRoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 5VDC, TO-5, PCB; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder; Contact Voltage VDC:28VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 5Vdc, To-5, Pcb; Contact Configuration Teledyne - 99K0377 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 5Vdc, To-5, Pcb; Contact Configuration Teledyne
99K0377
Relay, Dpdt, 5Vdc, To-5, Pcb; Contact Configuration Teledyne 99K0377
RELAY, DPDT, 5VDC, TO-5, PCB; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder; Contact Voltage VDC:28VDCRoHS Compliant: Yes

RELAY, DPDT, 5VDC, TO-5, PCB; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder; Contact Voltage VDC:28VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;8 Pin - 70020570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;8 Pin
70020570
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;8 Pin 70020570
TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

TO-5 Package Type, PCB Mounting Type, Commercial Relays

  • High force⁄mass ratios for resistance to shock and vibration
  • All welded construction
  • Hermetically Sealed
  • Surface Mount (S172 Series)
  • Gold-Plated Contacts
  • Dry Circuit to 1 A, 28 VDC
  • Excellent RF Performance, DC to 1 GHz
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 99K0377 70020570
Product Name Relay, Dpdt, 5Vdc, To-5, Pcb; Contact Configuration Teledyne Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;8 Pin
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Relay module - 788-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details