Teledyne Relays Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;WireLead 712-12/G

Description
TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz
Description
TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;WireLead - 70020571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;WireLead
70020571
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;WireLead 70020571
TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

TO-5 Package Type, PCB Mounting Type, Commercial Relays

  • High force⁄mass ratios for resistance to shock and vibration
  • All welded construction
  • Hermetically Sealed
  • Surface Mount (S172 Series)
  • Gold-Plated Contacts
  • Dry Circuit to 1 A, 28 VDC
  • Excellent RF Performance, DC to 1 GHz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70020571
Product Name Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;WireLead
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.1242 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details