The Series 652 is an AC solid-state relay designed for power switching, rated for 25 Arms at 250 Vrms and operating over a frequency range of 45 to 440 Hz. It features zero voltage turn-on and zero current turn-off, optical isolation, and a logic-compatible input range of 4 to 32 Vdc. The output switches with a voltage drop of 1.5 Vrms at full load and exhibits an off-state leakage current of 10 mArms at 250 Vac, 400 Hz. The relay is housed in a sealed aluminum case and provides transient voltage protection up to ±500 Vpk with a dv/dt rating of 200 to 400 V/μs. It is qualified to MIL-PRF-28750 and operates reliably from -55°C to +110°C case temperature. Thermal resistance from junction to ambient is 10 °C/W, with power dissipation up to 38 watts. The part is available with Y screening as identified by the suffix.
Solid State Relays - Industrial Mount Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 652-2Y |
| Product Name | Solid State Relays - Industrial Mount |
| Operating Temp | -67 to 230 F (-55 to 110 C) |